Catalog Object Cloud
Epson

Epson EcoTank ET-5880 Inkjet A4 4800 x 2400 DPI 25 ppm Wi-Fi

Product code:
C11CJ28401
Brand:
Epson
Product family:
EcoTank
Product name:
ET-5880
GTIN (EAN/UPC):
8715946676654
Bullet Points Epson EcoTank ET-5880 Inkjet A4 4800 x 2400 DPI 25 ppm Wi-Fi:
  • Ultra-low cost, 4-in-1 A4 printer: Economical ink tank system
  • Fast print and scan speeds: Print up to 25 ppm and scan up to 27.5 ipm
  • Easy to use front ink tank: Enjoy hassle and mess-free refills with enhanced ink bottles
  • Mobile printing and connectivity: Wi-Fi, Wi-Fi Direct, Ethernet & free mobile printing apps²
  • Designed for business: 2 x 250-sheet front tray, 50-sheet rear feed, 50-sheet ADF, PCL & PS3
Long product name Epson EcoTank ET-5880 Inkjet A4 4800 x 2400 DPI 25 ppm Wi-Fi:
A4, 3.8 pl, 4800 x 2400 DPI, 25 ppm, USB, Ethernet, WLAN, 10.9 cm Touchscreen, 19 W, 425‎ x 500 x 350 mm, 17.8 Kg
Epson EcoTank ET-5880 Inkjet A4 4800 x 2400 DPI 25 ppm Wi-Fi:
Ultra-low cost printing
Fast & feature-rich, this multifunction printer delivers superb quality, hassle-free printing at an ultra-low cost total cost of ownership.

Print, scan, copy and fax with this easy-to-use EcoTank Wi-Fi printer, that delivers an exceptionally low cost-per-page & reduces your energy consumption thanks to Heat-Free PrecisionCore technology. A4 jobs can be accomplished quickly thanks to fast print & scan speeds, whilst two A4 250-sheet front trays, a 50-sheet rear feed, & a 50-sheet A4 ADF, ensures there is a high capacity of paper.

Keep on saving
Save every time you print with this EcoTank. It features large ink tanks that you fill with low-cost ink bottles, delivering incredibly low costs-per-page. Thanks to Heat-Free PrecisionCore technology, you can also keep your energy consumption down to a minimum, saving on energy bills.

Time-saving features
Our fastest A4 device in its class, the ET-5880 offers a first page out time of just 5.5 seconds1 and print speeds up to 25 pages per minute. The automatic document feeder can scan up to 27.5 images per minute.

Low user intervention
Minimising refills, this EcoTank can print thousands of pages before needing more ink, while the two paper trays offer a capacity of 500-sheets. Free yourself from manual page loading with a generous 50-sheet rear feed and A4 ADF.

Easy to use and reliable
Selecting features is easy with the LCD colour touchscreen. And refilling the large front ink tanks is simple with the resealable, intuitive and drip-free ink bottles.

Print from almost anywhere
It's easy to print from mobiles, tablets and laptops using the ET-5880. With Wi-Fi and Wi-Fi Direct, you can send documents to print from smart devices using the Epson iPrint2 app.

Achieve professional results
Edge-to-edge printing3 and DURABrite ET pigment ink helps you to achieve outstanding print quality on special projects.