Catalog Object Cloud
Canon

Canon imageFORMULA DR-M260 High-Speed Duplex Departmental Document Scanner

Product code:
2405C003
Brand:
Canon
Product family:
imageFORMULA
Product name:
Canon imageFORMULA DR-M260 High-Speed Duplex Departmental Document Scanner
GTIN (EAN/UPC):
4528472107707, 0013803295290, 013803295290
Bullet Points Canon imageFORMULA DR-M260 High-Speed Duplex Departmental Document Scanner:
  • Scanner type: Sheet-fed scanner 600 x 600 DPI
  • Colour scanning Duplex scanning
  • LCD Built-in display
  • A4 Scanning media types supported: Business Card, Plastic Card, Post Card(JPN)
  • Maximum scan size: 216 x 5588 mm Sensor type: CMOS CIS
  • USB port
  • Power supply type: AC 23 W
Long product name Canon imageFORMULA DR-M260 High-Speed Duplex Departmental Document Scanner:
600dpi, CMOS CIS, RGB LED, 60ppm/120ipm, 80-sheets, USB 3.1, AC 100-240V, 285 x 180 x 178 mm
Canon imageFORMULA DR-M260 High-Speed Duplex Departmental Document Scanner:
Robust, reliable, high-speed document scanner, offering impressive image quality and fast capture speeds.

Productivity-boosting, elegantly designed desktop scanner
The compact imageFORMULA DR-M260 has a small frame, yet produces a big performance. This dependable scanner is packed with innovative features and delivers outstanding image quality, with capture speeds of up to 60 ppm/120 ipm.