Zyxel XMG1915-10EP Managed L2 2.5G Ethernet (100/1000/2500) Power over Ethernet (PoE)
Product code:
XMG1915-10EP-EU0101F
Brand:
Zyxel
Product name:
XMG1915-10EP
GTIN (EAN/UPC):
4718937631452, 0760559130312, 760559130312
Bullet Points Zyxel XMG1915-10EP Managed L2 2.5G Ethernet (100/1000/2500) Power over Ethernet (PoE):
- Managed L2
- Quality of Service (QoS) support
- Basic switching RJ-45 Ethernet ports quantity: 8
- 10G support
- MAC address table: 16000 entries Switching capacity: 80 Gbit/s Multicast forwarding
- Rack mounting
- AC/PoE Power supply included Power over Ethernet (PoE)
Long product name Zyxel XMG1915-10EP Managed L2 2.5G Ethernet (100/1000/2500) Power over Ethernet (PoE):
8-Port 2.5 GbE, 2 SFP+, 8 x PoE++ 802.3bt, 130W Smart Switch
Zyxel XMG1915-10EP Managed L2 2.5G Ethernet (100/1000/2500) Power over Ethernet (PoE):
The Zyxel XMG1915 series is a versatile family of 2.5G Multi-Gig Smart Managed switches, available in three models with and without PoE connectivity. Each Ethernet port on these models supports 2.5G speed, and they are equipped with two 10G SFP+ ports to cater to your business’s increasing need for high network speeds. The XMG1915 series is designed to support NebulaFlex, offering the most affordable Multi-Gig hybrid switch solution for the SB/SMB market. Whether you choose to set it up through the user-friendly Web GUI or the Nebula Control center for cloud-based unified management, configuration is a breeze. This series ensures that your network can keep up with the rapid growth in data demands without breaking the bank.