NGS WONDER DOCK4 PRO Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Aluminium
Product code:
NGS-HUB-0152
Brand:
NGS
Product name:
WONDER DOCK4 PRO
GTIN (EAN/UPC):
8435430625950
Bullet Points NGS WONDER DOCK4 PRO Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Aluminium:
- Ultra light Aluminum USB-C multi-port adapter that offers you USB3.0, USB-C with PD Charge, HDMI using a single USB-C port
- Multiply the number of ports on your laptop or PC. Connect a display, storage devices, printers and more while charging your MacBook Pro, MacBook Air, Chromebook or other USB-C enabled laptop.*
- This adapter adds:
- Input: USB-C 5V/0.9A, 5Gbps, 3840 x 2160 pixel
- Output: 2 x USB 3.0 port: 5V/0.9 A
- USB-C port with 100W PD charging
- HDMI port: 3840 x 2160 pixel. 4K 30Hz
- Up to 5Gbps data transfer rate, USB 3.0 port transmits data 10 times faster than USB 2.0
- Small size and extraordinary lightness, easy to carry when traveling
- It is made of aluminum alloy housing, with good heat dissipation and longer service life
- Universal compatibility: Windows 11 / 10 / 8 / 8 / 8.1 / 7 / XP / Vista, Mac OS and Linux
- Plug and Play installation
Long product name NGS WONDER DOCK4 PRO Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Aluminium:
WONDER DOCK4 PRO, USB-C 5V/0.9A, 5Gbps, 3840 x 2160 pixel
NGS WONDER DOCK4 PRO Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Aluminium:
ALUMINUM 4 TO 1 USB-C MULTI-PORT ADAPTER