Conceptronic DANTE 2.5"/3.5" Hard Disk Box USB 3.0
Product code:
DANTE02B
Brand:
Conceptronic
Product name:
DANTE 2.5"/3.5" Hard Disk Box USB 3.0
GTIN (EAN/UPC):
4015867227671
Bullet Points Conceptronic DANTE 2.5"/3.5" Hard Disk Box USB 3.0:
- Compatible with all 2.5"" (6.4cm) and 3.5"" (8.9cm) SATA HDDs/SSDs
- USB 3.0 SuperSpeed (5Gb/s)
- Supports UASP
- Screwless casing for easy assembly
- Robust aluminum casing with footstand
- Simple Plug and Play installation
- Perfect for transferring data, creating backups or using as a second hard disk
Long product name Conceptronic DANTE 2.5"/3.5" Hard Disk Box USB 3.0:
DANTE 2.5"/3.5" Hard Disk Box USB 3.0
Conceptronic DANTE 2.5"/3.5" Hard Disk Box USB 3.0:
With this USB Hard Disk Box it is very easy to connect a 2,5"/3.5" SATA hard disk to an available USB port on your PC, notebook or netbook. Simply recycle the hard disk from your old desktop computer or just buy a new one. This USB Hard Disk Box is perfect for making back-ups of your music, videos, photos and files or just using it as external storage.