Catalog Object Cloud
Kingston Technology

Kingston Technology 1TB Canvas React Plus SDXC UHS-II 280R/150W U3 V60 for Full HD/4K

Product code:
SDR2V6/1TB
Brand:
Kingston Technology
Product name:
1TB Canvas React Plus SDXC UHS-II 280R/150W U3 V60 for Full HD/4K
GTIN (EAN/UPC):
0740617340556, 740617340556
Bullet Points Kingston Technology 1TB Canvas React Plus SDXC UHS-II 280R/150W U3 V60 for Full HD/4K:
  • High-performance UHS-II standard
  • Ultimate speeds to support professional camera use
  • Large storage capacities for digital content library
  • Durable***
Warranty:
Lifetime
Long product name Kingston Technology 1TB Canvas React Plus SDXC UHS-II 280R/150W U3 V60 for Full HD/4K:
1TB Canvas React Plus SDXC UHS-II 280R/150W U3 V60 for Full HD/4K
Kingston Technology 1TB Canvas React Plus SDXC UHS-II 280R/150W U3 V60 for Full HD/4K:
Canvas React Plus V60 SD memory card for 4K professional UHS-II cameras.
Kingston’s Canvas React Plus SD card is tailor-made for entry-level UHS-II photography enthusiasts, providing impressive performance that complements standard UHS-II cameras used by budding creatives capturing 4K at higher frames per second (fps) than UHS-I. The card boasts U3 and V60 speed classes with transfer speeds of up to 280MB/s* and capacities of up to 1TB**. Say goodbye to sluggish speeds and dropped frames, ensuring a seamless creative process that enhances workflow and efficiency.

High-performance UHS-II standard
High-performance UHS-II Speed Class 3 (U3) and Video Speed Class 60 (V60) standard for reliable high-resolution photography and video recording.

Ultimate speeds
Speeds of up to 280MB/s* designed to meet the demands of professional camera usage.

Large storage capacities
Large storage capacities of up to 1TB** to store your digital content library.

Durable
For peace of mind, cards are extensively tested and proven to be waterproof, temperature proof and X-ray proof.***
Disclaimer Kingston Technology 1TB Canvas React Plus SDXC UHS-II 280R/150W U3 V60 for Full HD/4K $SDR2V6/1TB:
* Based on internal testing. Performance will vary based on host device. Advertised speeds require Kingston MobileLite Plus Reader and compatible UHS-II host device. Backwards compatible with UHS-I devices.
** Some of the listed capacity on a flash storage device is used for formatting and other functions and thus is not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products. For more information, go to Kingston's Flash Memory Guide
***IEC/EN 60529 IPX7 certified for protection against continual water submersion for up to 30 minutes and a depth of up to 1m. Withstands temperature range from -25°C to 85°C. Protected against X-ray exposure based on ISO7816-1 guidelines.