Catalog Object Cloud
Tacens

Tacens NOVAX Mini Tower Black

Product code:
2NOVAX
Brand:
Tacens
Product name:
NOVAX
GTIN (EAN/UPC):
8435693104766
Bullet Points Tacens NOVAX Mini Tower Black:
  • Mini Tower PC Home/Office
  • micro ATX, Mini-ITX
  • Supported HDD sizes: 2.5,3.5"
  • Number of 2.5" bays: 2 Number of 3.5" bays: 2
  • Steel
  • Black
Long product name Tacens NOVAX Mini Tower Black:
Mini tower, 2x 3.5" HDD + 2x 2.5" SSD, 4x Slots, 1x 80 mm, USB3.0/2.0, 3.5 mm, ATX, 356 x 166 x 275 mm, 2.1 Kg
Tacens NOVAX Mini Tower Black:
The ultra-compact NOVAX Mini Tower combines a minimalist, sleek design with a high-quality all-metal frame, available in black and white. Despite its compact size, it offers a surprising internal capacity that makes it ideal for custom builds. Designed for MicroATX and Mini-ITX motherboards, the NOVAX supports up to 4 hard drives (2 x 3.5" HDD and 2 x 2.5" SSD) and graphics cards up to 250mm, ensuring optimal storage and performance. Its included rear fan provides efficient cooling, keeping components in ideal condition. Additionally, its advanced connectivity includes USB 3.0 and 2.0 ports, along with an HD audio input, offering versatility and convenience in an ultra-rugged and compact form factor. The NOVAX is the perfect choice for those looking for simplicity, durability and functionality in a sophisticated design.