Catalog Object Cloud
Trust

Trust GXT 609 Zoxa Black Wired 6 W

Product code:
24070
Brand:
Trust
Product name:
GXT 609 Zoxa
GTIN (EAN/UPC):
8713439240702
Bullet Points Trust GXT 609 Zoxa Black Wired 6 W:
  • Stereo speakers with 12W peak power (6W RMS)
  • Choose between 6 modes of RGB lighting
  • Stylish, minimalistic design to fit modern desks
  • Easy to reach volume control buttons and power button
  • No wall plug needed; turns on automatically when switching on your PC
Warranty:
2 years
Long product name Trust GXT 609 Zoxa Black Wired 6 W:
2.0, RGB LED, 4 Ohm, 3.5 mm, 12 W, 20 - 20000 Hz
Trust GXT 609 Zoxa Black Wired 6 W:
A Stylish Addition

With a sleek design and subtle RGB lighting, the Trust GXT 609 Zoxa is a stylish addition to any desk. On top of that, this stereo-speaker set is easy to use and it doesn’t even need a wall plug. They turn on automatically when switching on your PC.

Easy to Enjoy

The Trust Zoxa is made to be easy to use. Just plug in the audio cable an you’ll be enjoying the 12W of peak power (6W RMS) in no time. By plugging in the USB cable, the speakers switch on without the need of a wall plug, and thanks to the easy-to-reach controls, you’ll be adjusting volume on the fly.

That Gamer Aesthetic

With a modern and stylish design, the Trust Zoxa would fit just as great in a home office as they would in a game room. But you’re a gamer, so you need to show it off. The Zoxa features subtle RGB lighting with 6 different modes. Yes, it has a minimalistic design; just like a wolf in sheep’s clothing.