Catalog Object Cloud
Hannspree

Hannspree HT 221 PPB computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Black

Product code:
HT221PPB
Brand:
Hannspree
Product name:
HT 221 PPB
GTIN (EAN/UPC):
4711404023347
D means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points Hannspree HT 221 PPB computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Black:
  • 21,5" Touch Monitor LED Backlight
  • 1920 x1080 Full HD Resolution
  • 10-Point Touch P-Cap Technology
  • 178° / 178° Ultra Wide Viewing Angle
  • Triple Input: DP + HDMI + VGA
  • Built-In Stereo Speakers
  • IP65 Rating Level (front)
  • Display Protection: Thickness 3mm
  • Multi-Video Modes
  • Wall-Mountable (VESA)
  • Edge to Edge Glass without raised frame
Long product name Hannspree HT 221 PPB computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Black:
IP65, 21.5", VA, FHD, 1920 x 1080, 16:9, 60 Hz, 350 cd/m², 1000:1, 4 ms, 2x 2W, HDMI, VGA, Display Port, USB 3.0, 510.9 x 49.1 x 313 mm, 4.14 kg
Hannspree HT 221 PPB computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Black:
The HANNSpree HT221PPB / PPW delivers seamless and accurate touch response. Featuring Ultra-Wide Viewing Angle LED-backlight LCD screen technology and with edge-to-edge glass, the HANNspree HT221PPB / PPW is an excellent choice for a vast array of demanding interactive applications, making it an ideal display for integration in a kiosk, totem and a perfect solution for interactive digital signage, In-store Retail, Gaming and many other sectors.

NOTE: The monitor stand is not included. A VESA compatible stand can be purchased separately for desktop usage.

Lifelike Visuals with Ultra-Wide Viewing Angles
The Touch monitor HT221PPB / PPW features a 16:9 aspect ratio LED-backlit panel with a 178° ultra-wide view angle that minimizes colour shift on both horizontal and vertical planes to ensure quality visuals from almost any direction. It delivers improved colour accuracy plus increased energy efficiency.

The HT221PPB / PPW uses a 178°(H) / 178°(V) ultra-wide viewing angle Full HD panel that eliminates colour shift from almost any direction and in nearly every angle.

Extensive connectivity
The HANNspree HT221PPB / PPW features a host of connectivity options that include VGA, HDMI and DP. The HT221PPB / PPW Open Frame Touch Monitor ensures that your monitor is more compatible and ready to handle all of your content.

Enabling touch is easy! Simply connect the USB cable from your PC to the monitor’s USB upstream port, and connect one of the video inputs to project images onscreen

Scratch Resistant - Multi-Touch Screen with 7H Surface Hardness
7H Scratch resistance is essential for touch solutions used for education and public environment. This is achieved thanks to a glass overlay covering the screen. This means that the panel surface can withstand impact from objects and scratches, making it perfect for public spaces and educational institutions.

Our toughened Hard Glass fronted LED Monitors (≥7H hardness rating) are designed specifically for retail and Industrial applications, offering protection from impacts and dirt for a long life solution.

Vesa Wall Mount
The HT221PPB / PPW complies with the VESA standard 100x100mm, it means that you can easily mount the display to any VESA mounting kit.

NOTE: The monitor stand is not included. A VESA compatible stand can be purchased separately for desktop usage.

Projected Capacitive (PCAP) Touch Technology
Now multiple users can experience shared touchscreen interaction. Using up to 10 finger touch points, the HANNSpree HT221PPB / PPW Monitor allows everyone to play and collaborate at the same time.

The precise and accurate multitouch display — allowing up to 10 simultaneous touches — allowing you to work smarter and more efficiently.

With Projected Capacitive Touch, users can enjoy a smoother and more accurate touch display experience with increased interactivity. Thanks to the glass overlay this technology is highly durable, the touch performance is unaffected by everyday use and mishaps such as dirt, dust, condensation, liquid spills or cleaning solutions.

Speakers & Headphones
The HT221PPB / PPW is equipped with stereo speakers, for clear audio that sounds like it’s coming from a high-end stereo system. The speakers deliver a true stereo effect for an enhanced listening experience, especially when displaying multimedia content during lessons, therefore removing the need for external speakers.