StarTech.com 2m USB 2.0 A to Right Angle B Cable - M/M
Product code:
USBAB2MR
Brand:
StarTech.com
Product name:
2m USB 2.0 A to Right Angle B Cable - M/M
GTIN (EAN/UPC):
0065030851657, 065030851657, 0998239341905, 998239341905
Bullet Points StarTech.com 2m USB 2.0 A to Right Angle B Cable - M/M:
- 1x USB 'A' male connector
- 1x Right-angled USB 'B' male connector
- Aluminum-Mylar Foil with Braided Shielding
- Supports USB 2.0 data transfer rates up to 480 Mbps
Warranty:
Lifetime
Long product name StarTech.com 2m USB 2.0 A to Right Angle B Cable - M/M:
StarTech 2m USB 2.0 A to Right Angle B Cable Cord - 2 m USB Printer Cable - Right Angle USB B Cable - 1x USB A (M), 1x USB B (M) (USBAB2MR)
StarTech.com 2m USB 2.0 A to Right Angle B Cable - M/M:
Connect hard-to-reach USB 2.0 peripherals, for installation in narrow spaces
The USBAB2MR 2-meter USB printer cable features one USB 'A' male connector and one right-angle USB 'B' male connector, providing a high-quality connection to USB 2.0 peripherals.
The right-angled USB ‘B’ connector allows you to connect to your hard-to-reach USB 2.0 printers, scanners, external hard drives, etc. and enables installation in narrow spaces.
Constructed of only top quality materials and expertly designed for durability, this angled USB cable is backed by StarTech.com's Lifetime Warranty.
As an alternative, StarTech.com also offers a 2m USB 2.0 A to Left Angle B Cable (USBAB2ML), which provides the same convenience as this right-angled cable, but allows you to connect to your USB device from the opposite direction.
The USBAB2MR 2-meter USB printer cable features one USB 'A' male connector and one right-angle USB 'B' male connector, providing a high-quality connection to USB 2.0 peripherals.
The right-angled USB ‘B’ connector allows you to connect to your hard-to-reach USB 2.0 printers, scanners, external hard drives, etc. and enables installation in narrow spaces.
Constructed of only top quality materials and expertly designed for durability, this angled USB cable is backed by StarTech.com's Lifetime Warranty.
As an alternative, StarTech.com also offers a 2m USB 2.0 A to Left Angle B Cable (USBAB2ML), which provides the same convenience as this right-angled cable, but allows you to connect to your USB device from the opposite direction.