Salicru SPS 500 ONE BL
Product code:
662AG000001
Brand:
Salicru
Product name:
SPS 500 ONE BL
GTIN (EAN/UPC):
8436584874942
Bullet Points Salicru SPS 500 ONE BL:
- Line-Interactive
- 0.5 kVA 240 W
- Waveform: Pseudo sine
- 2 AC outlet(s)
- Lead-Calcium (Pb-Ca)
- Tower Black
Long product name Salicru SPS 500 ONE BL:
Line-interactive, 500VA, 240W, 2 x Schuko Out
Salicru SPS 500 ONE BL:
SPS ONE: The best electrical protection for home and professional office
An uninterruptible power supply (UPS) in a mini tower format with Line-interactive topology, Salicru’s SPS ONE series provides battery backup (with pseudo sine wave inverter output) and overload protection. During power failures, SPS ONE devices provide battery backup to enable computer systems to shut down properly and protect against data loss and electronics damage. Operation through automatic voltage regulation (AVR) to correct small voltage fluctuations without having to use the battery, thus extending its life. The AVR function is essential in areas where voltage fluctuations occur frequently.
It features a UPS/PC communication interface via USB with HID protocol, which allows parameter setting, UPS control and shutdown or hibernation of the computer through the USB port. Compatible with Windows, Linux and Mac operating systems. UPS management and monitoring software is also available for closing files/applications for Windows, Linux and Mac families.
An uninterruptible power supply (UPS) in a mini tower format with Line-interactive topology, Salicru’s SPS ONE series provides battery backup (with pseudo sine wave inverter output) and overload protection. During power failures, SPS ONE devices provide battery backup to enable computer systems to shut down properly and protect against data loss and electronics damage. Operation through automatic voltage regulation (AVR) to correct small voltage fluctuations without having to use the battery, thus extending its life. The AVR function is essential in areas where voltage fluctuations occur frequently.
It features a UPS/PC communication interface via USB with HID protocol, which allows parameter setting, UPS control and shutdown or hibernation of the computer through the USB port. Compatible with Windows, Linux and Mac operating systems. UPS management and monitoring software is also available for closing files/applications for Windows, Linux and Mac families.