Catalog Object Cloud
Nanocable

Nanocable 10.01.4002 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 2 m USB C USB A 10 Gbit/s Black

Product code:
10.01.4002
Brand:
Nanocable
Product name:
10.01.4002
GTIN (EAN/UPC):
8433281012387
Bullet Points Nanocable 10.01.4002 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 2 m USB C USB A 10 Gbit/s Black:
  • Ideal for connecting your new USB-C mobile device/tablet to a computer with a conventional USB-A port
  • The cable offers up to 3 amps of charging, so it can be used to charge your mobile device, tablet, laptop etc
  • Data transfer rate up to 10Gbps
  • Backwards compatible with USB 2.0 and 1.1
  • Compatible with Thunderbolt™ 3 ports
  • The USB Type-C connector is easier to use than previous generation USB connectors. Its reversible design allows you to connect devices with either side facing up. Insert the cable the right way every time, without making a mistake or damaging the port
  • This USB-C cable is USB-IF certified, which means it meets all USB 3.1 specifications
Long product name Nanocable 10.01.4002 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 2 m USB C USB A 10 Gbit/s Black:
USB 3.1 cable Gen2 10Gbps 3A, type USB-C/M-A/M, black, 2 m
Nanocable 10.01.4002 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 2 m USB C USB A 10 Gbit/s Black:
Connect your device with USB-C connection to a computer or USB charger with a conventional USB-A port.

Fully Plug & Play, you only need to connect the cable from one device to another.

Charge your devices fastly due to its 3 amp of charge and transfer datas at the light speed with 10Gbps.

Use it with the devices you like the most: phones, tablets, computers, external disks etc.