AISENS A109-0625 USB graphics adapter 3860 x 2160 pixels Grey
Product code:
A109-0625
Brand:
AISENS
Product name:
A109-0625
GTIN (EAN/UPC):
8436574707311
Bullet Points AISENS A109-0625 USB graphics adapter 3860 x 2160 pixels Grey:
- It is allowed to use all 4 ports (2xHDMI, USB2.0 and USB-C) at the same time.
- The HDMI port supports the maximum resolution 4Kx2K@60Hz (1 monitor) or 4Kx2K@30Hz (2 monitors).
- Supports SST or MST mode (some operating systems do not support MST).
- Thanks to MST mode, it is possible to duplicate or extend the PC desktop up to 2 additional monitors. (some operating systems do not support MST).
- The USB 2.0 port supports transfer speed up to 480Mbps.
- The USB-C port supports 60W PD charging (USB Power Delivery – USB-PD). Does NOT support data transmission.
- No software or drivers required, a fully plug and play solution.
Long product name AISENS A109-0625 USB graphics adapter 3860 x 2160 pixels Grey:
USB-C to 2XHDMI 4K SST MST/USB2.0/USB-C PD 60W converter, USB-C/M-2XHDMI/H-USB-A/H-USB-C/H, Grey, 15CM