XPG KYBERII750G-BKCGB power supply unit 750 W 20+4 pin ATX ATX Black
Product code:
15260412
Brand:
XPG
Product name:
KYBERII750G-BKCGB
GTIN (EAN/UPC):
0842243036909, 842243036909, 4711658153920
Bullet Points XPG KYBERII750G-BKCGB power supply unit 750 W 20+4 pin ATX ATX Black:
- 750 W 100 - 240 V 47 - 63 Hz
- Motherboard power connector: 20+4 pin ATX
- PC ATX 80 PLUS Gold
- 13.5 cm
- Black
Long product name XPG KYBERII750G-BKCGB power supply unit 750 W 20+4 pin ATX ATX Black:
KYBER II, 750W
XPG KYBERII750G-BKCGB power supply unit 750 W 20+4 pin ATX ATX Black:
KYBER II
FORGE THE POWER
KYBER II is a semi-modular ATX 3.1 PSU that provides native 12V-2x6 connector for the RTX 50 series graphics cards. It boasts the Japanese 105°C main capacitor for proven reliability, and Gold rating by 80 PLUS and Cybenetics for certified efficiency. Thanks to the 135mm FDB fan and 8 industrial-grade protections, the interior components are so cool and safe in silence. Easier cable management. Best-in-class power excursion. KYBER II is ready to forge the power for your build.
Gold-rating Efficiency
KYBER II is certified as GOLD rating by both 80 PLUS and Cybenetics to ensure superior power efficiency and proven stability for your system.
Futureproof: ATX 3.1 & PCIe 5.1 Compliant
KYBER II is ATX 3.1 compliant and provides a native 12V-2x6 PCIe 5.1 power cable to support the RTX 50 series graphics cards and the next-gen platforms.
Beyond The Cap
KYBER II boasts the Japanese 105°C capacitor for main board to provide top-tier durability even under heavy workloads. In alignment of XPG’s commitment in quality, KYBER II also delivers above par efficiency and best-in-class 235% excursion.
Larger Fan. Higher Airflow.
KYBER II adopts a 135mm FDB fan, which is 26% larger than regular 120mm fan, to ensure higher airflow for better cooling performance at lower noise level.
Easy Cable Management
KYBER II features semi-modular design and includes native power cables for the core components, while maintaining flexible for your extra peripherals or future upgrade.
Safeguarding Your Build
KYBER II offers 5-year warranty with 8 industrial-grade protections to safeguard your system.
FORGE THE POWER
KYBER II is a semi-modular ATX 3.1 PSU that provides native 12V-2x6 connector for the RTX 50 series graphics cards. It boasts the Japanese 105°C main capacitor for proven reliability, and Gold rating by 80 PLUS and Cybenetics for certified efficiency. Thanks to the 135mm FDB fan and 8 industrial-grade protections, the interior components are so cool and safe in silence. Easier cable management. Best-in-class power excursion. KYBER II is ready to forge the power for your build.
Gold-rating Efficiency
KYBER II is certified as GOLD rating by both 80 PLUS and Cybenetics to ensure superior power efficiency and proven stability for your system.
Futureproof: ATX 3.1 & PCIe 5.1 Compliant
KYBER II is ATX 3.1 compliant and provides a native 12V-2x6 PCIe 5.1 power cable to support the RTX 50 series graphics cards and the next-gen platforms.
Beyond The Cap
KYBER II boasts the Japanese 105°C capacitor for main board to provide top-tier durability even under heavy workloads. In alignment of XPG’s commitment in quality, KYBER II also delivers above par efficiency and best-in-class 235% excursion.
Larger Fan. Higher Airflow.
KYBER II adopts a 135mm FDB fan, which is 26% larger than regular 120mm fan, to ensure higher airflow for better cooling performance at lower noise level.
Easy Cable Management
KYBER II features semi-modular design and includes native power cables for the core components, while maintaining flexible for your extra peripherals or future upgrade.
Safeguarding Your Build
KYBER II offers 5-year warranty with 8 industrial-grade protections to safeguard your system.