Trust Dalyx USB 3.2 Gen 1 (3.1 Gen 1) Type-C Aluminium, Black
Product code:
23772
Brand:
Trust
Product name:
Dalyx
GTIN (EAN/UPC):
8713439237726
Bullet Points Trust Dalyx USB 3.2 Gen 1 (3.1 Gen 1) Type-C Aluminium, Black:
- Add extra HDMI and USB ports and a USB-C charging port to your laptop using a single USB-C port
- HDMI port for connecting a monitor or TV
- Ultra-high resolution images in rich colours thanks to HDR and HDMI 1.4 (4K30Hz)
- USB port for accessories such as keyboard, mouse and external drive
- Supports up to 5 Gbps data transfer speed, using USB 3.2 Gen 1
- USB-C PD port for charging the laptop with up to 100W of power
- Durable & stylish die-cast aluminium alloy housing
- Thin and compact, easy to carry along when travelling
- Works on every laptop, MacBook and tablet* with a USB-C port
- Plug & play, no need to install any drivers
Warranty:
2 years
Long product name Trust Dalyx USB 3.2 Gen 1 (3.1 Gen 1) Type-C Aluminium, Black:
USB-C, HDMI 1.4, USB-A, USB-C PD 5A/100W, 4K 30Hz
Trust Dalyx USB 3.2 Gen 1 (3.1 Gen 1) Type-C Aluminium, Black:
Upgrade Your Workflow
With the Trust Dalyx 3-in-1 Multiport USB-C Adapter you can really get the most out of your laptop. Extend the number of ports on your laptop and connect with multiple devices through an HDMI, a USB-A and a USB-C charge port.
Easy Setup And Compatibility
The versatile Trust Dalyx 3-in-1 Multiport USB-C Adapter works with every laptop, MacBook and tablet* that has a USB-C port. The Dalyx allows you to transfer data extra-fast over the USB-A port, at a speed of up to 5 Gbps via USB 3.2 Gen 1. There’s no need to install software for this handy tool; just plug in & play!
*Compatibility with Android tablets may vary, depending on USB-C implementation
Broad Connectivity
Using a single USB-C port on your device, the Dalyx offers all-round connectivity. Connect your tablet or laptop to a monitor or TV through the HDMI port to watch films and view photos in ultra-high resolution and rich colours thanks to HDMI 1.4 (4k30Hz). Charge your laptop via the USB-C PD (Power Delivery) port and add other devices like your keyboard or an external drive using the USB-A port.
Stylish Office and Travel Essential
The adapter comes in a durable die-cast aluminium alloy housing, making for a stylish addition to your desk setup and work kit, whilst its compact design makes it perfect for travelling. If you need to connect with various devices away from home, the Dalyx is your go-to office and travel essential.
With the Trust Dalyx 3-in-1 Multiport USB-C Adapter you can really get the most out of your laptop. Extend the number of ports on your laptop and connect with multiple devices through an HDMI, a USB-A and a USB-C charge port.
Easy Setup And Compatibility
The versatile Trust Dalyx 3-in-1 Multiport USB-C Adapter works with every laptop, MacBook and tablet* that has a USB-C port. The Dalyx allows you to transfer data extra-fast over the USB-A port, at a speed of up to 5 Gbps via USB 3.2 Gen 1. There’s no need to install software for this handy tool; just plug in & play!
*Compatibility with Android tablets may vary, depending on USB-C implementation
Broad Connectivity
Using a single USB-C port on your device, the Dalyx offers all-round connectivity. Connect your tablet or laptop to a monitor or TV through the HDMI port to watch films and view photos in ultra-high resolution and rich colours thanks to HDMI 1.4 (4k30Hz). Charge your laptop via the USB-C PD (Power Delivery) port and add other devices like your keyboard or an external drive using the USB-A port.
Stylish Office and Travel Essential
The adapter comes in a durable die-cast aluminium alloy housing, making for a stylish addition to your desk setup and work kit, whilst its compact design makes it perfect for travelling. If you need to connect with various devices away from home, the Dalyx is your go-to office and travel essential.