StarTech.com USB 3.0 to DVI / VGA Adapter – 2048x1152
Product code:
USB32DVIPRO
Brand:
StarTech.com
Product name:
USB 3.0 to DVI / VGA Adapter – 2048x1152
GTIN (EAN/UPC):
0065030846110, 065030846110, 5053866638998, 0088021129795, 088021129795
Bullet Points StarTech.com USB 3.0 to DVI / VGA Adapter – 2048x1152:
- SuperSpeed USB 3.0 (5 Gbps) Interface and backwards compatible with USB 2.0
- Quick, easy installation
- DVI to VGA adapter included
- Supports resolutions up to 2048x1152
- USB-powered - No external power adapter required
- Choose between Mirrored, Extended or Primary display configurations
Warranty:
2 Years
Long product name StarTech.com USB 3.0 to DVI / VGA Adapter – 2048x1152:
StarTech.com USB 3.0 to DVI / VGA Adapter - 2048x1152 - External Video & Graphics Card - Dual Monitor Display Adapter Cable - Supports Mac & Windows (USB32DVIPRO)
StarTech.com USB 3.0 to DVI / VGA Adapter – 2048x1152:
USB 3.0 External Video & Graphics Card | Multi-Monitor | USB-Powered | Supports Mac & Windows®
The USB32DVIPRO USB 3.0 to DVI Adapter turns an available USB 3.0 port into a DVI output, with high resolution 2048x1152 video support - a convenient external video solution that makes it easy to add multi-monitor capability to a USB 3.0-enabled desktop or laptop computer (optimal performance from USB 3.0, backward compatible with USB 2.0).
Leveraging the high-bandwidth (5 Gbps) SuperSpeed USB 3.0 interface, the adapter functions as a external graphics card to deliver smooth, high-resolution content to your DVI or VGA-capable display (DVI to VGA Adapter included). The adapter can be used to mirror your primary desktop, showing the same image on each display, or to extend your desktop to double your workspace and increase your productivity.
Backed by a StarTech.com 2-year warranty and free lifetime technical support.
Recommended System Requirements:
CPU: Quad Core 2.4GHz or Higher (i5 recommended)
RAM: 4GB or higher
The StarTech.com Advantage
The USB32DVIPRO USB 3.0 to DVI Adapter turns an available USB 3.0 port into a DVI output, with high resolution 2048x1152 video support - a convenient external video solution that makes it easy to add multi-monitor capability to a USB 3.0-enabled desktop or laptop computer (optimal performance from USB 3.0, backward compatible with USB 2.0).
Leveraging the high-bandwidth (5 Gbps) SuperSpeed USB 3.0 interface, the adapter functions as a external graphics card to deliver smooth, high-resolution content to your DVI or VGA-capable display (DVI to VGA Adapter included). The adapter can be used to mirror your primary desktop, showing the same image on each display, or to extend your desktop to double your workspace and increase your productivity.
Backed by a StarTech.com 2-year warranty and free lifetime technical support.
Recommended System Requirements:
CPU: Quad Core 2.4GHz or Higher (i5 recommended)
RAM: 4GB or higher
The StarTech.com Advantage