Catalog Object Cloud
StarTech.com

StarTech.com 7 Port USB C Hub - USB Type-C to 2x USB-C/5x USB-A - Commercial Metal USB 3.0 Hub - SuperSpeed USB 3.2 Gen 1 (5Gbps) - Self Powered - BC 1.2 Fast Charge - Mountable/Rugged

Product code:
HB30C5A2CST
Brand:
StarTech.com
Product name:
7 Port USB C Hub - USB Type-C to 2x USB-C/5x USB-A - Commercial Metal USB 3.0 Hub - SuperSpeed USB 3.2 Gen 1 (5Gbps) - Self Powered - BC 1.2 Fast Charge - Mountable/Rugged
GTIN (EAN/UPC):
0065030867894, 065030867894
Bullet Points StarTech.com 7 Port USB C Hub - USB Type-C to 2x USB-C/5x USB-A - Commercial Metal USB 3.0 Hub - SuperSpeed USB 3.2 Gen 1 (5Gbps) - Self Powered - BC 1.2 Fast Charge - Mountable/Rugged:
  • 7 PORT USB-C HUB: Expand the connectivity of a USB Type-C laptop/desktop by adding 5x USB-A & 2x USB-C ports (data only) with this SuperSpeed USB 3.2 Gen 1 (5Gbps) adapter hub; Incl 3ft (1m) USB-C host cable
  • CHARGE & SYNC: Self-powered USB hub w/Incl 36W power supply (shared among all ports); USB-A port provides up to 12W (BC 1.2); Supports Charging Downstream Port (CDP), and Dedicated Charge Port (DCP) modes, charging devices with or without a PC connected
  • MOUNTABLE: Using incl mounting bracket, this compact metal USB 3.2 Gen 1 hub is ideal for commercial environments; Capable of being securely wall or desk mounted w/ screws; Incl. rubber feet for better grip
  • THOUGHTFUL DESIGN: Easily disconnect all devices through main power switch on hub; Power LEDs for status identification; Easy port access with top facing USB-A ports & side-panel USB-C ports
  • WIDE COMPATIBILITY: Rugged USB hub is OS independent, works w/ Windows, macOS, Linux, iPadOS, Chrome OS; USB 3.0/2.0/1.0 compatible; Supports SSD/thumb drives, keyboards, mice, web cams, scanner, printers
Warranty:
2 Years
Long product name StarTech.com 7 Port USB C Hub - USB Type-C to 2x USB-C/5x USB-A - Commercial Metal USB 3.0 Hub - SuperSpeed USB 3.2 Gen 1 (5Gbps) - Self Powered - BC 1.2 Fast Charge - Mountable/Rugged:
StarTech 7 Port USB C Hub - USB Type-C to 2x USB-C/5x USB-A - Commercial Metal USB 3.0 - SuperSpeed USB 3.0 (5Gbps) - BC 1.2 Fast Charge - 5 x usb-a, 2 x usb-c (HB30C5A2CST)
StarTech.com 7 Port USB C Hub - USB Type-C to 2x USB-C/5x USB-A - Commercial Metal USB 3.0 Hub - SuperSpeed USB 3.2 Gen 1 (5Gbps) - Self Powered - BC 1.2 Fast Charge - Mountable/Rugged:
Add five USB Type-A ports and two USB Type-C ports to your USB-C equipped computer, using this mountable USB 3.2 Gen 1 (5Gbps) hub

This USB-C™ hub turns your laptop or desktop USB Type-C™ port into four standard USB-A ports, one USB-A fast-charge port, and two USB-C ports. You can also extend the range of your USB devices by using this hub as a mid-point repeater.

Connect more devices quickly and easily

The 7-port hub is designed for easy port access when the hub is mounted or sitting on your desk. The hub ports are spaced with enough room between them to easily plug or unplug your USB devices, without having to disconnect other devices from neighboring ports.

With extra USB 3.2 Gen 1 ports, you can increase productivity and connect more devices to your computer, or simply avoid the hassle of swapping connected devices on your port-limited laptop. The hub lets you extend the life of your current USB 3.2 Gen 1 devices while also taking advantage of newer USB-C devices.

It’s perfect for IT professionals or anyone who needs to plug and unplug their devices regularly.

Enjoy mounted or desktop convenience

This hub is the perfect accessory for a laptop or desktop workstation, with a rugged metal housing that can withstand the wear and tear of daily use.

With the included wall-mount bracket, you can attach the hub to a surface such as a desktop or a wall, to best suit your needs.

Charge-and-sync your mobile devices

With the available fast-charge port, the hub helps to ensure that your tablet or smartphone are charged and ready to use when you need them. You can also sync and access your device while it's charging. The USB-A charge port supports USB Battery Charging Specification 1.2 and delivers up to 2.4 amps of power, so you can charge your mobile device faster than traditional USB ports allow.

The HB30C5A2CST is backed by a 2-year StarTech.com warranty and free lifetime technical support.