Catalog Object Cloud
AISENS

AISENS A150-0429 HDMI cable 3 m HDMI Type A (Standard) Black, Grey

Product code:
A150-0429
Brand:
AISENS
Product name:
A150-0429
GTIN (EAN/UPC):
8436574704655
Bullet Points AISENS A150-0429 HDMI cable 3 m HDMI Type A (Standard) Black, Grey:
  • High quality 24K gold shielded connectors. Multiple shielding for maximum reduction of possible interference. Manufactured with high quality copper conductors (OFC-Oxygen Free Copper- 99.99% purity) that guarantees maximum transmission quality.
  • The cable is mesh and the connector housing is made of aluminum.
  • This high quality cable guarantees maximum signal transmission between devices and therefore the best quality in audio and video.
  • Backwards compatible with previous HDMI specifications and works with all existing HDMI devices.
  • Bandwidth up to 48Gbps.
  • Supports video resolutions up to 4K@120 Hz and 8K@60 Hz
  • Compatible with HDR (High Dynamic Range), which offers higher contrast ratios and more vivid colors.
  • It also supports eARC with the latest audio formats, resulting in a significant increase in audio quality.
Long product name AISENS A150-0429 HDMI cable 3 m HDMI Type A (Standard) Black, Grey:
HDMI Cable V2.1 Ultra High Speed ​​8K@60Hz 48Gbps, A/MA/M, Grey/Black, 3.0m