Catalog Object Cloud
UNYKAch

UNYKAch PC Case Desktop UK3006 8L SFF Micro ATX Black 150W Flex

Product code:
UK52118
Brand:
UNYKAch
Product name:
PC Case Desktop UK3006 8L SFF Micro ATX Black 150W Flex
GTIN (EAN/UPC):
8436617920059
Bullet Points UNYKAch PC Case Desktop UK3006 8L SFF Micro ATX Black 150W Flex:
  • Small Form Factor: SFF
  • Supports Micro-ATX and Mini-ITX motherboards
  • Front panel with 2 USB 2.0, 2 USB 3.0, and one Type C
  • 9.5mm OOD Slim Bay (Optional)
  • Includes a 150W FLEX power supply
Long product name UNYKAch PC Case Desktop UK3006 8L SFF Micro ATX Black 150W Flex:
PC Case Desktop UK3006 8L SFF Micro ATX Black 150W Flex
UNYKAch PC Case Desktop UK3006 8L SFF Micro ATX Black 150W Flex:
Designed to provide versatility, this unit seamlessly adapts to confined spaces thanks to its ability to be positioned both horizontally and vertically. Its elegant, compact, and minimalist design not only optimizes space but also adds a modern aesthetic to any set
Equipped with the ability to be placed in different orientations according to user needs and compatible with Micro-ATX and ITX motherboards, it offers exceptional flexibility to build powerful systems in limited spaces.
In terms of performance, this unit can accommodate graphics cards up to 220 mm, providing options for robust graphics configurations. Connectivity is also a priority, featuring two USB 2.0 ports, two USB 3.0 ports, and a high-speed Type-C connector, ensuring a wide range of options for device connectivity.
Additionally, a 150W Flex power supply is included, ensuring an efficient and reliable power supply to support the performance of this system. With this combination of flexible design, dual positioning capability, and advanced features, this unit stands out as a leading choice for those seeking a perfect balance between space and performance in their configurations.

MULTIPLE CONNECTION POSSIBILITIES

On its front panel, the UK3006 offers a variety of connectivity options, providing accessibility and convenience. Equipped with two USB 2.0 ports and two USB 3.0 ports, along with a high-speed Type-C port, this case ensures fast and efficient connectivity for your favorite devices. Additionally, it features integrated audio connections that complement the setup.

SMALL SIZE, LARGE CAPACITY

This 8-liter chassis with an SFF (Small Form Factor) presents an ideal solution for those looking to maximize performance in a limited space. The ability to install Micro-ATX motherboards (up to 244x244 mm) or Mini-ITX provides exceptional flexibility, allowing the creation of powerful configurations in a compact form.

A distinctive feature of the UK3006 is its capability to accommodate low-profile graphics cards of up to 220 mm, offering solid graphics options in a confined space. This not only expands configuration possibilities but also ensures impressive graphic performance in a compact-sized chassis.

*All specifications and features, as well as color and software versions, may subject to manufacturing changes.
*The availability of the products may vary according to the market. Consult your supplier for promotions and special offers.
*All brands are registered according to the law.