ABYSM AB461701W computer case part
Product code:
AB461701W
Brand:
ABYSM
Product name:
AB461701W
GTIN (EAN/UPC):
8436617920752
Long product name ABYSM AB461701W computer case part:
Flexible PCIE 4.0 x16 Riser Extension Cable - White
ABYSM AB461701W computer case part:
To mount a graphics card vertically, you’ll need a flexible extension cable like the AB461701W Riser Cable from Abysm Gaming.
This 170 mm cable features EMI shielding and is compatible with PCI Express 4.0. It is fully compatible with Intel and AMD platform motherboards and can be installed in any Abysm chassis.
COMPATIBLE WITH PCIe 4.0
Supports PCIe 4.0 data transmission (16GT/s) and PCIe 3.0 (max. 64Gb/s bidirectional), delivering the ultimate gaming experience.
Note
1. For the best graphics performance, install the cable in the PCI-E x16 slot on the motherboard. Typically, the PCI-E slot closest to the CPU is PCI-Ex16.
2. Do not excessively bend the PCI-e cable during installation.
GOLD-PLATED PIN CONNECTORS AND ULTRA-DURABLE PCB
The multi-layer coated PCB enhances cable flexibility and overall performance. Additionally, the cable features a robust printed circuit board at each end to minimize signal loss and ensure maximum precision in signal transmission.
EMI PROTECTION
The cable is constructed with high-quality EMI shielding that protects it against external electromagnetic interference.
*All specifications and features, as well as color and software versions, may subject to manufacturing changes.
*The availability of the products may vary according to the market. Consult your supplier for promotions and special offers.
*All brands are registered according to the law.
This 170 mm cable features EMI shielding and is compatible with PCI Express 4.0. It is fully compatible with Intel and AMD platform motherboards and can be installed in any Abysm chassis.
COMPATIBLE WITH PCIe 4.0
Supports PCIe 4.0 data transmission (16GT/s) and PCIe 3.0 (max. 64Gb/s bidirectional), delivering the ultimate gaming experience.
Note
1. For the best graphics performance, install the cable in the PCI-E x16 slot on the motherboard. Typically, the PCI-E slot closest to the CPU is PCI-Ex16.
2. Do not excessively bend the PCI-e cable during installation.
GOLD-PLATED PIN CONNECTORS AND ULTRA-DURABLE PCB
The multi-layer coated PCB enhances cable flexibility and overall performance. Additionally, the cable features a robust printed circuit board at each end to minimize signal loss and ensure maximum precision in signal transmission.
EMI PROTECTION
The cable is constructed with high-quality EMI shielding that protects it against external electromagnetic interference.
*All specifications and features, as well as color and software versions, may subject to manufacturing changes.
*The availability of the products may vary according to the market. Consult your supplier for promotions and special offers.
*All brands are registered according to the law.