Catalog Object Cloud
Conceptronic

Conceptronic CUSTODIO02BSM Keyed Laptop Lock, Standard Security Slot, Master Keyed Compatible, 1.8m

Product code:
CUSTODIO02BSM
Brand:
Conceptronic
Product name:
CUSTODIO02BSM Keyed Laptop Lock, Standard Security Slot, Master Keyed Compatible, 1.8m
GTIN (EAN/UPC):
4015867245309
Bullet Points Conceptronic CUSTODIO02BSM Keyed Laptop Lock, Standard Security Slot, Master Keyed Compatible, 1.8m:
  • Compatibility: Fits laptops and monitors with standard security slots (3 × 7 mm).
  • Locking Mechanism: Reliable keyed lock with 2 precision-cut keys included.
  • Ergonomics: 360-degree rotatable lock head with pivoting cable for flexible positioning.
  • Cable: Heavy-duty 4.5 mm diameter cable with 1.8 m length.
  • Installation: Quick and secure installation for immediate use.
  • System: Master key system compatible for centralized management.
Long product name Conceptronic CUSTODIO02BSM Keyed Laptop Lock, Standard Security Slot, Master Keyed Compatible, 1.8m:
CUSTODIO02BSM Keyed Laptop Lock, Standard Security Slot, Master Keyed Compatible, 1.8m
Conceptronic CUSTODIO02BSM Keyed Laptop Lock, Standard Security Slot, Master Keyed Compatible, 1.8m:
The Keyed Laptop Lock is designed to provide reliable physical security for laptops and monitors in office, education, and shared environments. Compatible with standard security slots (3 × 7 mm), it offers a simple and effective solution to help deter theft and protect valuable devices.

Featuring a robust keyed locking mechanism, the lock ensures secure attachment and includes two precision-cut keys for convenient daily use and backup. The 360-degree rotatable lock head combined with a pivoting cable allows flexible positioning, making it easy to connect in various setups without strain.

Built with a heavy-duty 4.5 mm steel cable and a practical 1.8 m length, the lock delivers dependable strength and reach for anchoring to desks or fixed objects. Designed for quick and secure installation, it is ready to use in seconds without tools. For organizations requiring centralized control, the lock is also compatible with a master key system, available separately.