Catalog Object Cloud
Canon

Canon DM-E1 Directional Stereo Microphone

Product code:
1429C001
Brand:
Canon
Product name:
DM-E1 Directional Stereo Microphone
GTIN (EAN/UPC):
4549292065732
Bullet Points Canon DM-E1 Directional Stereo Microphone:
  • Videographers and aspiring filmmakers can achieve high-quality audio when recording video using a compatible Canon digital camera
  • Capture rich high and low sound frequencies with a 50Hz to 16kHz pick-up range
  • Match the sound to your movie with three directional pick up patterns: Shotgun (Mono), 90o and 120o (Stereo)
  • Record clear sound even from quiet sound sources with a minimum of -42db sensitivity and 66dB S/N ratio
  • Easily mounted on the hot shoe and connects into the 3.5mm microphone socket of an extensive range of compatible EOS and PowerShot camera
  • For filming outside, the microphone comes with a windshield to help keep wind noise to a minimum
Long product name Canon DM-E1 Directional Stereo Microphone:
DM-E1 Directional Stereo Microphone
Canon DM-E1 Directional Stereo Microphone:
The Directional Microphone DM-E1 helps experienced videographers and aspiring filmmakers alike achieve high-quality audio when recording video, using a compatible Canon camera with 3.5 mm stereo audio input. Featuring several directional controls to suit the environment and shooting needs, you can create a movie, record a live concert or simply capture the sights and sounds of the world around you.