Celly KIDSBEAT2 Headset Wired Head-band Calls/Music Pink
Product code:
KIDSBEAT2PK
Brand:
Celly
Product name:
KIDSBEAT2
GTIN (EAN/UPC):
8021735215110
Bullet Points Celly KIDSBEAT2 Headset Wired Head-band Calls/Music Pink:
- Pink Calls/Music Head-band Headset
- Wired 3.5 mm connector
- Circumaural 20 - 20000 Hz 32 Ω 85 dB
- Microphone type: Built-in
Long product name Celly KIDSBEAT2 Headset Wired Head-band Calls/Music Pink:
KIDSBEAT2 - Wired Headphones [TECH for KIDS], 3.5mm, pink
Celly KIDSBEAT2 Headset Wired Head-band Calls/Music Pink:
The KidsBeat2 stereo headphones are perfect for children, as they features a volume limit of 85dB that protects their hearing. The adjustable headband and the padded earcups offer kids great comfort and ensure a comfortable fit for every child.
Lightweight and foldable, they are easy to carry and include a built-in microphone for calls or video with good quality sound. The 1.2m cable with a 3.5mm Jack connector makes them compatible with all AUX devices.
The rubber finish material provides a soft touch and better grip, while the shock-resistant design protects them from drops and bumps.
Lightweight and foldable, they are easy to carry and include a built-in microphone for calls or video with good quality sound. The 1.2m cable with a 3.5mm Jack connector makes them compatible with all AUX devices.
The rubber finish material provides a soft touch and better grip, while the shock-resistant design protects them from drops and bumps.