Catalog Object Cloud
UNYKAch

UNYKAch PC Case Gaming Mir 100

Product code:
UK511303
Brand:
UNYKAch
Product name:
PC Case Gaming Mir 100
GTIN (EAN/UPC):
6974560221158
Bullet Points UNYKAch PC Case Gaming Mir 100:
  • Tempered glass side
  • 4 built-in ARGB Fans
  • 2 USB 2.0 y 1 USB 3.0
  • Allows you to install a liquid cooling system up to 360 mm
Long product name UNYKAch PC Case Gaming Mir 100:
ATX, 4 ARGB 120 mm, 2.5"/3.5", USB 2.0 / USB 3.0, 385 x 195 x 450 mm, 4.84 kg, Black
UNYKAch PC Case Gaming Mir 100:
At UNYKAch, we are thrilled to announce the release of our new ATX Gaming MIR 100 chassis. We are delighted to introduce a product that has been carefully designed to meet the needs of users, including beginner gamers and content creators.

Our ATX chassis is not only affordable but also incredibly appealing. We understand that you value both performance and style, and this chassis is designed to impress on both fronts. With sleek lines, customizable ARGB lighting (including 3 ARGB fans in the front and one in the rear), and standout design details, the MIR 100 chassis is a gem in the entry-level range, striking a perfect balance between style and functionality.

We have considered the importance of airflow and cable management to keep your system running at peak performance. With ample space for high-performance graphics cards and advanced cooling systems, you can enjoy a smooth and uninterrupted gaming experience.

Affordability doesn't mean sacrificing versatility and expandability. With multiple storage drive bays and room for full-sized motherboards, you have all the possibilities to create and store your work without limitations.

In summary, our new ATX chassis is the perfect choice for those seeking a balance between affordability and style without compromising on performance. Whether you're a beginner gamer or a content creator, this chassis will meet your needs without breaking your budget. We are confident you will love it.

Thank you for joining us in this exciting launch!

ELEGANT AND CUTTING-EDGE DESIGN

The MIR 100 comes equipped with four high-quality ARGB fans that ensure efficient airflow and optimal cooling to keep your components at an appropriate temperature, even during the most intense gaming sessions. Furthermore, its intelligent design allows for the installation of advanced liquid cooling systems of up to 360 mm, providing you with even more options to fine-tune your PC's temperature and enhance performance.

With this enhancement, you'll have the flexibility to choose between air or liquid cooling based on your preferences and needs, making the MIR 100 a versatile entry-level case that doesn't compromise on performance or thermal efficiency.

SPACIOUS INTERIOR

The UNYKAch MIR 100 provides ample room to accommodate a graphics card of up to 340 mm in length, allowing you to harness the power of the market's most potent graphics cards. It's also intelligently designed to accommodate CPU cooling systems with a maximum height of 165 mm. This flexibility grants you the freedom to select and install your preferred CPU cooler, ensuring that your processor maintains optimal temperatures, even during the most demanding tasks.

Despite its entry-level classification, the MIR 100 doesn't skimp on style. Its avant-garde and minimalist design adds a touch of sophistication to your setup. The tempered glass side panel proudly displays your internal components, while the ARGB lighting adds a touch of personality to your setup. In addition to its generous internal space, the MIR 100 Gaming case comes packed with features that ensure optimal system performance. With four included ARGB fans, this computer case offers excellent cooling capacity for your internal components, resulting in smoother and more stable operation.

*All specifications and features, as well as color and software versions, may subject to manufacturing changes.
*The availability of the products may vary according to the market. Consult your supplier for promotions and special offers.
*All brands are registered according to the law.