Conceptronic DONN22G laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Grey
Product code:
DONN22G
Brand:
Conceptronic
Product name:
DONN22G
GTIN (EAN/UPC):
4015867231388
Bullet Points Conceptronic DONN22G laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Grey:
- 6-in-1 USB-C/USB4 to HDMI/2.5GbE/USB-C PD/USB-C 10Gbps/USB-A 10Gbps/Audio multiport adapter
- USB4 technology with 40Gbps bandwidth, backwards compatible with USB 3.2, USB 2.0 and Thunderbolt 3
- Supports HDMI resolution up to 8K 60Hz
- Provides a 2.5 Gigabit Ethernet port with speeds up to 2500Mbps
- Built-in Wake-on-LAN feature to startup computers remotely
- Supports USB Power Delivery (PD) up to 100W
- USB 3.2 Gen 2 SuperSpeed (10Gb/s)
- 3.5mm audio combo jack
- Multi-platform support: Windows, Mac OS, Chrome OS
- Simple Plug and Play installation
Long product name Conceptronic DONN22G laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Grey:
6-in-1 USB4 Docking Station, 40Gbps, 8K 60Hz HDMI, 2.5GbE LAN, USB-A 10Gbps, USB-C 10Gbps, 100W USB PD, Audio
Conceptronic DONN22G laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Grey:
Expand your device's USB-C capacity with the 6-in-1 USB4 Docking Station. The device offers HDMI, 2.5GbE, USB-C PD, USB-C 10Gbps, USB-A 10Gbps, and Audio ports. USB4 technology provides upstream bandwidth of up to 40Gbps, ensuring all ports work simultaneously, with seamless performance.
The docking station offers steady and efficient data transmission, with transfer speeds of up to 10Gbps. With its 2.5 Gigabit Ethernet connection, it enables lightning-fast data transfers, at speeds 2.5 times faster than Gigabit Ethernet.
Connect your USB-C enabled laptops, tablets, or smartphones to an HDMI-enabled display using the docking station, and enjoy stunning 8K Ultra HD resolution at a smooth 60Hz refresh rate. Moreover, the docking station features a built-in 3.5mm audio combo jack, making it easy to connect your headset or speakers.
Whether you're giving presentations, watching movies or playing games, our docking station extends the functionality of your device, providing an immersive multimedia experience on a larger screen.
The docking station offers steady and efficient data transmission, with transfer speeds of up to 10Gbps. With its 2.5 Gigabit Ethernet connection, it enables lightning-fast data transfers, at speeds 2.5 times faster than Gigabit Ethernet.
Connect your USB-C enabled laptops, tablets, or smartphones to an HDMI-enabled display using the docking station, and enjoy stunning 8K Ultra HD resolution at a smooth 60Hz refresh rate. Moreover, the docking station features a built-in 3.5mm audio combo jack, making it easy to connect your headset or speakers.
Whether you're giving presentations, watching movies or playing games, our docking station extends the functionality of your device, providing an immersive multimedia experience on a larger screen.