AISENS Swivel ECO Support, Tilt for Monitor/TV 30Kg (2 Pivots) from 23-55, Black
Product code:
WT55TSE-151
Brand:
AISENS
Product name:
Swivel ECO Support, Tilt for Monitor/TV 30Kg (2 Pivots) from 23-55, Black
GTIN (EAN/UPC):
8436574708509
Bullet Points AISENS Swivel ECO Support, Tilt for Monitor/TV 30Kg (2 Pivots) from 23-55, Black:
- Manufactured with high resistance steel and painted with electrostatic paint for a perfect finish
- VESA Maximum: 400x400mm (Compatible with VESA 100×100, 100×200, 200×100, 200×200, 300×200, 400×200, 300×300, 400×300, 400x400mm)
- Maximum Load: 30kg
- Tilt angle: -8º / +5º (depends on the installation and the available space)
- Rotation angle: -90º / 90º (depends on the installation and the available space)
- Distance from the wall: adjustable between 60 and 208mm (depends on installation and available space)
Long product name AISENS Swivel ECO Support, Tilt for Monitor/TV 30Kg (2 Pivots) from 23-55, Black:
Swivel ECO Support, Tilt for Monitor/TV 30Kg (2 Pivots) from 23-55, Black
AISENS Swivel ECO Support, Tilt for Monitor/TV 30Kg (2 Pivots) from 23-55, Black:
AISENS® – Eco swivel, tiltable support for monitor/TV 30kg (2 pivots) from 23”-55”