NETGEAR MS510TXM network switch Managed L2/L3/L4 10G Ethernet (100/1000/10000) Grey, Blue
Product code:
MS510TXM
Brand:
NETGEAR
Product name:
MS510TXM
GTIN (EAN/UPC):
0606449152364, 606449152364
Bullet Points NETGEAR MS510TXM network switch Managed L2/L3/L4 10G Ethernet (100/1000/10000) Grey, Blue:
- Managed L2/L3/L4 Web-based management SNMP v1/v2c,SNMP v3
- Quality of Service (QoS) support
- Basic switching RJ-45 Ethernet ports quantity: 8
- 10G support 1000BASE-T
- MAC address table: 32000 entries Switching capacity: 140 Gbit/s
- Access Control List (ACL)
- Rack mounting
- Power supply included
Long product name NETGEAR MS510TXM network switch Managed L2/L3/L4 10G Ethernet (100/1000/10000) Grey, Blue:
8-Port Multi-Gigabit/10G Ethernet Smart Managed Pro Switch with 2 SFP+ Ports
NETGEAR MS510TXM network switch Managed L2/L3/L4 10G Ethernet (100/1000/10000) Grey, Blue:
The NETGEAR® MS510TXM 8-Port Multi-Gigabit/10G Smart Managed Pro Switch offers 4 ports 1G/2.5G and 4 ports multi-Gig/10G with 2 dedicated 10 Gigabit fiber ports for WiFi 6 AP connectivity, IP surveillance and mobility. It is the ideal companion to the NETGEAR WAX610PA WiFi 6 Access Point that features a 2.5G Ethernet port and a power adapter.
MS510TXM provides four auto-adapt multispeed Gigabit RJ-45 ports that support 2.5G, and 1G; another four multi-speed Gigabit RJ-45 ports that support 10G, 5G, 2.5G and 1G, and two dedicated SFP+ fiber uplink port that supports 10G and 1G. Each of the 5 Multi-Gig Ethernet ports automatically detects which speed is needed by the connected device and provides the adequate connection speed.
MS510TXM provides four auto-adapt multispeed Gigabit RJ-45 ports that support 2.5G, and 1G; another four multi-speed Gigabit RJ-45 ports that support 10G, 5G, 2.5G and 1G, and two dedicated SFP+ fiber uplink port that supports 10G and 1G. Each of the 5 Multi-Gig Ethernet ports automatically detects which speed is needed by the connected device and provides the adequate connection speed.