UNYKAch PC Case Micro-ATX MINI GLAYZE
Product code:
UK113021
Brand:
UNYKAch
Product name:
PC Case Micro-ATX MINI GLAYZE
GTIN (EAN/UPC):
8436617920264
Bullet Points UNYKAch PC Case Micro-ATX MINI GLAYZE:
- Front panel with ARGB LED strip
- Tempered glass side panel
- Color Black
- 1 Built-in ARGB rear fan
Long product name UNYKAch PC Case Micro-ATX MINI GLAYZE:
Micro ATX, ARGB, 2.5" / 3.5", 4 Expansion slot, 1x RGB 120 mm, 350 x 200 x 385 mm, 3.7 kg, Black
UNYKAch PC Case Micro-ATX MINI GLAYZE:
Welcome, gamers! UNYKAch's Glayze range expands its catalog with the addition of a Micro ATX case: the Mini Glayze by UNYKAch. A Micro ATX GAMING chassis designed for those demanding top-notch performance and style.
With a width of 200 mm, it's meant to house all the hardware needed for an unparalleled gaming experience.
One of the standout features of this case is its ARGB front panel, which will add a touch of personality and style to your setup. Additionally, its tempered glass side panel will allow you to showcase your hardware and further customize it with RGB lighting or eye-catching fans.
ELEGANT AND DISTINCTIVE DESIGN
Its front panel features a rectilinear design with an ARGB LED strip and a grid that allows the passage of light emitted by the fans inside. The Mini Glayze comes with a tempered glass side panel that enhances the full-screen effect, exposing all the components of the rig, creating a highly sought-after effect among users.
COMPACT EXTERNAL DESIGN
With just 200 mm in width, our case, compatible with Micro ATX and Mini ITX motherboards, offers a compact design that saves space without compromising on customization and expansion capability. Ideal for a wide variety of configurations.
Compactness doesn't mean lack of versatility and expansion. With 2 storage drive bays, you'll have all the possibilities to create and store your work without limitations.Mini Glayze offers enough space to accommodate a graphics card up to 280 mm. It's also designed to house CPU cooling systems up to 160 mm in height, to keep your processor at optimal temperatures, even in the most challenging situations.
AMPLE INTERNAL SPACE
The Mini Glayze includes 1 ARGB fan at its rear and supports up to 4 fans to ensure efficient airflow and optimal cooling, allowing to keep your components at a suitable temperature even during the most intense gaming sessions. Additionally, its design allows for the installation of advanced liquid cooling systems up to 240 mm, giving you even more options to optimize your PC temperature and increase performance.
With this enhancement, you'll be equipped with the flexibility to choose between air or liquid cooling, according to your preferences and needs, making the UNYKAch Mini Glayze a versatile entry-level case that doesn't sacrifice performance or thermal efficiency.
Mini Glayze offers enough space to accommodate a graphics card up to 280 mm. It's also designed to house CPU cooling systems up to 160 mm in height, to keep your processor at optimal temperatures, even in the most challenging situations
CABLE MANAGEMENT
Keep your components tidy and organized thanks to the integrated cable management. Efficiently hide power and data cables for a clean and professional look.
With a width of 200 mm, it's meant to house all the hardware needed for an unparalleled gaming experience.
One of the standout features of this case is its ARGB front panel, which will add a touch of personality and style to your setup. Additionally, its tempered glass side panel will allow you to showcase your hardware and further customize it with RGB lighting or eye-catching fans.
ELEGANT AND DISTINCTIVE DESIGN
Its front panel features a rectilinear design with an ARGB LED strip and a grid that allows the passage of light emitted by the fans inside. The Mini Glayze comes with a tempered glass side panel that enhances the full-screen effect, exposing all the components of the rig, creating a highly sought-after effect among users.
COMPACT EXTERNAL DESIGN
With just 200 mm in width, our case, compatible with Micro ATX and Mini ITX motherboards, offers a compact design that saves space without compromising on customization and expansion capability. Ideal for a wide variety of configurations.
Compactness doesn't mean lack of versatility and expansion. With 2 storage drive bays, you'll have all the possibilities to create and store your work without limitations.Mini Glayze offers enough space to accommodate a graphics card up to 280 mm. It's also designed to house CPU cooling systems up to 160 mm in height, to keep your processor at optimal temperatures, even in the most challenging situations.
AMPLE INTERNAL SPACE
The Mini Glayze includes 1 ARGB fan at its rear and supports up to 4 fans to ensure efficient airflow and optimal cooling, allowing to keep your components at a suitable temperature even during the most intense gaming sessions. Additionally, its design allows for the installation of advanced liquid cooling systems up to 240 mm, giving you even more options to optimize your PC temperature and increase performance.
With this enhancement, you'll be equipped with the flexibility to choose between air or liquid cooling, according to your preferences and needs, making the UNYKAch Mini Glayze a versatile entry-level case that doesn't sacrifice performance or thermal efficiency.
Mini Glayze offers enough space to accommodate a graphics card up to 280 mm. It's also designed to house CPU cooling systems up to 160 mm in height, to keep your processor at optimal temperatures, even in the most challenging situations
CABLE MANAGEMENT
Keep your components tidy and organized thanks to the integrated cable management. Efficiently hide power and data cables for a clean and professional look.