Catalog Object Cloud
ABYSM

ABYSM Danube Sava Natue 285C Black

Product code:
AB128535
Brand:
ABYSM
Product name:
Danube Sava Natue 285C Black
GTIN (EAN/UPC):
8436617921469
Bullet Points ABYSM Danube Sava Natue 285C Black:
  • Micro Tower PC Gaming
  • ITX, micro ATX
  • Supported HDD sizes: 2.5,3.5"
  • Number of 2.5" bays: 2 Number of 3.5" bays: 1
  • Side window Illumination Multi Tempered glass panel(s) Anti-dust filter
  • Acrylonitrile butadiene styrene (ABS), SPCC, Wood
  • Black
Long product name ABYSM Danube Sava Natue 285C Black:
Danube Sava Natue 285C Black
ABYSM Danube Sava Natue 285C Black:
The SAVA Nature 285C shows that compact dimensions do not mean sacrificing power or design. Evolving from the spirit of the Sava family, this chassis delivers the same premium natural wood finish on the front panel, creating a unique contrast with tempered glass for a minimalist yet sophisticated look. Its more compact Micro-ATX format makes it the perfect choice for those who want to maximize space without giving up high-end performance.

It’s the perfect choice for gamers and creators who want a powerful build that blends seamlessly into any environment, moving away from the typical flashy gaming look. You still get everything you expect from a high-end chassis — ample GPU clearance, outstanding cooling performance, and ultra-fast USB-C connectivity — now combined with a natural touch of sophistication that makes it truly unique.

Sava Nature: The perfect fusion of nature and high-performance technology.

TEMPERED GLASS: TOTAL TRANSPARENCY

Featuring dual tempered glass panels on the front and side, the 285C transforms your PC into a showcase of technology. With a wide angle of visibility, you can admire every component, cable management, and ARGB effect from multiple perspectives. Tempered glass ensures superior durability compared to acrylic, resisting scratches and impacts while maintaining crystal-clear transparency over time. Its easy-to-clean surface means your setup will always look flawless.

The combination of glass with natural wood detailing strikes a fascinating balance between organic warmth and advanced technology, resulting in a chassis that never goes unnoticed.

SPACIOUS INTERIOR

The SAVA Nature 285C is designed to house Micro-ATX and Mini-ITX motherboards, offering a versatile interior for demanding builds in a reduced format. Despite its size, it provides space for graphics cards up to 410 mm, letting you choose powerful GPUs tailored to your needs. With 4 expansion slots, you have flexibility to install additional cards for gaming or professional workflows.

ARGB COOLING & STYLE

This case comes with 2 pre-installed 120 mm ARGB fans on the side panel and one in rear, striking the perfect balance between airflow, silence, and customizable lighting effects. Each fan offers optimized airflow while keeping noise levels low, and the ARGB illumination can be synchronized with the rest of your setup for a unified look.

In total, the 285C supports up to 9 fans of 120 mm and is compatible with liquid cooling radiators up to 280 mm, giving you advanced options to keep your system cool even under heavy gaming sessions or demanding workloads. From the moment you unbox it, your PC will be ready to shine — both in performance and in style.

STORAGE & POWER

Inside the chassis you can install up to 3 drives:

- 2 x 2.5” SSDs
- 1 x 3.5” HDD

This provides a flexible combination of speed and capacity to meet different storage needs. The case also supports ATX power supplies up to 240 mm in length (not included), offering compatibility with a wide range of PSUs while adapting perfectly to its compact structure.

I/O PORTS

This case comes equipped with two USB 3.0 ports and one Type-C 3.2 GEN 2×2 port, providing fast and convenient connectivity for all your external devices.

The Type-C 3.2 GEN 2×2 port is especially noteworthy, offering data transfer speeds up to 20 Gbps, allowing you to move large files in seconds. It’s fully compatible with USB-C devices, ensuring easy and hassle-free connections.

The front I/O panel is designed for convenience and modern connectivity, featuring

- On / Off.
- Reset
- 2 x USB 3.0.
- Audio / Micro.
- 1 x USB Type C 3.2 GEN 2×2 (20Gbps).
- Led.

PERFORATED PANEL

The ventilated side mesh panel, combined with carefully engineered internal airflow channels, ensures that cold air reaches the CPU and GPU directly while hot air is expelled efficiently. Thanks to strategic compartments and dividers, the 285C creates a perfect thermal circuit inside its compact body, maintaining stable temperatures even during long gaming sessions.

POWER DRESSED IN WOOD

Each wood front panel is unique — with natural grains, tones, and textures that evolve over time. No two SAVA Nature 285C units are exactly alike, making your build as distinctive as your own style. The fusion of authentic wood and high-performance technology creates a tower that combines natural elegance with gamer power, fitting equally well in creative studios, work environments, or premium gaming setups.

A CHASSIS FOR TWO WORLDS

Its distinctive design makes it the ideal case to bring together your digital world, whether for high-end gaming or demanding professional work.

- For Gamers: Optimized airflow, customizable ARGB lighting, and the natural wood front panel give the case a refined and standout presence that elevates any setup
- For Creators & Professionals: Picture this tower in your studio or office. The authentic wood finish integrates seamlessly into serious and creative environments — from designers and architects to engineers and streamers — where performance and aesthetics that are subtle yet impactful matter just as much as raw power.