Trust 26046 mobile device charger Universal Black AC Fast charging Indoor
Product code:
26046
Brand:
Trust
Product name:
26046
GTIN (EAN/UPC):
8713439260465
Bullet Points Trust 26046 mobile device charger Universal Black AC Fast charging Indoor:
- Charger compatibility: Universal
- Charger type: Indoor
- Power source type: AC
- Black
- Cable length: 2 m
- Fast charging
- 65 W
Warranty:
2 Years
Long product name Trust 26046 mobile device charger Universal Black AC Fast charging Indoor:
65 W, 1 x USB C, 110 g
Trust 26046 mobile device charger Universal Black AC Fast charging Indoor:
Small but mighty
With GaN technology, a powerful 65W output, and a compact body made from 100% recycled plastics, the Maxo built to deliver fast and sustainable charging for your phone, tablet or laptop. Compatible with all wall power socket voltages worldwide, protected against overload, short-circuiting and overheating, and with an included USB-C-C PD cable, the Maxo lets you charge on-the-go like never before. *Charging speed varies between devices
With GaN technology, a powerful 65W output, and a compact body made from 100% recycled plastics, the Maxo built to deliver fast and sustainable charging for your phone, tablet or laptop. Compatible with all wall power socket voltages worldwide, protected against overload, short-circuiting and overheating, and with an included USB-C-C PD cable, the Maxo lets you charge on-the-go like never before. *Charging speed varies between devices