Catalog Object Cloud
iiyama

iiyama ProLite XB2791HS-B1 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black

Product code:
XB2791HS-B1
Brand:
iiyama
Product family:
ProLite
Product name:
XB2791HS-B1
GTIN (EAN/UPC):
4948570127429
TCO Certified is the world’s most comprehensive sustainability certification for IT products, helping you make responsible product choices that drive the industry in a sustainable direction. Using TCO Certified also supports your organization’s efforts to reduce risk and take the next step in social and environmental responsibility.
C means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points iiyama ProLite XB2791HS-B1 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
  • 68.6 cm (27") Black
  • Height adjustment 15 cm Built-in speaker(s)
  • HDMI HDMI version: 1.4 DisplayPorts quantity: 1 DisplayPort version: 1.2
  • Screen shape: Flat
  • Maximum refresh rate: 120 Hz Response time (MPRT): 1 ms
  • 1920 x 1080 pixels Full HD Panel type: IPS
  • Energy efficiency class (SDR): C ErP, TCO CE, EAC, PSE, REACH, RoHS, TÜV mark, UKCA, VCCI, WEEE
Long product name iiyama ProLite XB2791HS-B1 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
27” Full HD IPS monitor with 120Hz, ergonomic stand & 4-side slim bezel
iiyama ProLite XB2791HS-B1 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
The ProLite XB2791HS features a 27'' Full HD display with a sleek 4-side slim bezel design, helping you create a clean and modern multi-monitor workspace. The IPS panel delivers sharp detail, vivid colours and consistent brightness from all angles. With a fast 120Hz refresh rate, visuals remain smooth and responsive, whether you're working on complex tasks or enjoying multimedia. Flicker-free technology and a blue light reducer enhance eye comfort, especially during extended use. Its ergonomic stand offers 15cm of height adjustment along with tilt, swivel and pivot functions, so you can easily position the screen to suit your posture and stay comfortable throughout the day. Integrated speakers and a headphone socket support a clutter-free desk setup while providing convenient audio for calls. With EPEAT Silver registration, TCO Certified compliance and an Energy Label C rating, the XB2791HS supports both efficient work and responsible energy use.