Catalog Object Cloud
ADATA

ADATA UV128 USB flash drive 256 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Blue

Product code:
AUV128-256G-RBE
Brand:
ADATA
Product name:
UV128
GTIN (EAN/UPC):
4710273777108, 0842243023503, 842243023503
Bullet Points ADATA UV128 USB flash drive 256 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Blue:
  • 256 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1)
  • Read speed: 100 MB/s
  • Form factor: Capless
  • Black, Blue
  • Plastic
  • 1 pc(s)
Warranty:
5 years
Long product name ADATA UV128 USB flash drive 256 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Blue:
256GB, USB 3.2(2.0), 100MB/s, 10g, Blue/Black
ADATA UV128 USB flash drive 256 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Blue:
ENJOY THE MAGICAL SPEED OF USB 3.2
The sleek design features a sliding USB connector, which smoothly extends from the drive at the push of a thumb. The capless mechanical design eliminates the hassle of lost drive caps. The USB connector can be made ready for use with just one hand, for greater convenience when speed is a must.

USB 3.2 High-Speed Transmission Interface
Now there is no reason to shy away from the higher cost of the USB 3.2 Gen 1 interface. The UV128 USB flash drive brings the convenience and speed of premium USB drives to budget-minded consumers.

Easy Thumb Activated Capless Design
The USB connector is concealed in the compact body, fully protected without the need for a drive cap. A simple thumb swipe forward makes it ready to use, and the reverse motion stows the connector for storage or travel.

Graceful and Minimalist Design
The matte texture body is scratchproof and dirt-repellent. The UV128 comes in an elegant shape and in two stylish color schemes. The simple curves of this series make fashion more comfortable than ever.

Create Own Personal Style
The UV128 is conveniently designed with a strap hole so that one can easily loop a string through and connect to a keychain or a mobile phone.