Equip HDMI Bi-Direction Switch
Product code:
332723
Brand:
Equip
Product name:
HDMI Bi-Direction Switch
GTIN (EAN/UPC):
4015867204115
Bullet Points Equip HDMI Bi-Direction Switch:
- HDMI version 2.0
- Supports video resolutions up to 4K@ 50/60 (2160P)
- Option.1: Connect two HDMI sources to one HDMI display
- Option.2: Connect one HDMI source to toggle between two displays
Long product name Equip HDMI Bi-Direction Switch:
2 x HDMI, 16A, 3D, 4K, Black
Equip HDMI Bi-Direction Switch:
The equip HDMI Bi-directional Switcher/Splitter is very versatile as it can be used as either a 2 port switch or a 2 port splitter/selector. This means you have the option of using this with one host device (ie: Bluray Player, PS3, etc.) and have the signal sent to two displays (TV, Monitor, Projector, etc.), and then simply use the selector button to switch the signal back and forth between the displays.