Neomounts FL50-550BL1 TV trolley 37-70"
Product code:
FL50-550BL1
Brand:
Neomounts
Product name:
Neomounts FL50-550BL1 TV trolley 37-70"
GTIN (EAN/UPC):
8717371449285
Bullet Points Neomounts FL50-550BL1 TV trolley 37-70":
- Portable floor stand Black
- Material: Steel
- Maximum weight capacity: 50 kg Maximum screen size: 177.8 cm (70")
- 4 wheel(s)
- Height adjustment Cable management
- China
Warranty:
5 year
Long product name Neomounts FL50-550BL1 TV trolley 37-70":
Neomounts FL50-550BL1 TV trolley - 37-70" - max 50 kg - manual h 128,5-145 cm - VESA 100x100-600x400 - incl. cam/hardware shelf - black
Neomounts FL50-550BL1 TV trolley 37-70":
The Neomounts FL50-550BL1 is a mobile floor stand for flat screens up to 70" with a maximum weight capacity of 50 kg. The floor stand has four height settings and a tilt option (17°) to create the optimum viewing angle. Additionally, the FL50-550BL1 includes a separate multimedia and height adjustable camera shelf; both with a maximum weight capacity of 5 kg.
The trolley features four solid castor wheels -of which two with brake- that allow you to use the floor stand wherever you like. A clever cable management system conceals and routes cables from mount to flat screen.
The FL50-550BL1 is compactly packed for optimized transportation and storage.
The trolley features four solid castor wheels -of which two with brake- that allow you to use the floor stand wherever you like. A clever cable management system conceals and routes cables from mount to flat screen.
The FL50-550BL1 is compactly packed for optimized transportation and storage.