Catalog Object Cloud
D-Link

D-Link DAP-2622 - Nuclias Connect, Wireless AC1200 Wave 2, In-Wall PoE Access Point

Product code:
DAP-2622
Brand:
D-Link
Product name:
DAP-2622 - Nuclias Connect, Wireless AC1200 Wave 2, In-Wall PoE Access Point
GTIN (EAN/UPC):
0790069457814, 790069457814
Bullet Points D-Link DAP-2622 - Nuclias Connect, Wireless AC1200 Wave 2, In-Wall PoE Access Point:
  • Easy to manage with D-Link’s free software-based management solution, Nuclias Connect
  • Superior throughput with dual-band transfer speeds of up to 1200 Mbps
  • MU-MIMO slices through congestion, better handling more users
  • Band Steering intelligently manages users, pushing them onto the higher radio frequency when possible
  • Coverage is shared more efficiently over more users with Airtime Fairness
  • Quality of Service (QoS) prioritizes network traffic, minimizing the impact of busy bandwidth
  • Support for Power over Ethernet 802.3at means less wires, for cleaner and easier deployment
  • Stay secure with WPA2/WPA™ Personal & Enterprise wireless encryption
Warranty:
Limited Lifetime
Long product name D-Link DAP-2622 - Nuclias Connect, Wireless AC1200 Wave 2, In-Wall PoE Access Point:
DAP-2622 - Nuclias Connect, Wireless AC1200 Wave 2, In-Wall PoE Access Point
D-Link DAP-2622 - Nuclias Connect, Wireless AC1200 Wave 2, In-Wall PoE Access Point:
Free Nuclias Connect Remote Centralized Management Software
D-Link’s Nuclias Connect is a centralized management and analytics solution that brings convenience, control, customizability and cost-effective scaling to SMB (small-medium-sized business) networks. It enables network monitoring, management, and device configuration through a single, easy-to-use software interface.

What’s more – it’s free to download and there are no licensing or support fees. Easily manage your network, anytime, anywhere.

Multi-Mode Makes the Most of your Network Capabilities
In order to achieve optimal network performance, the DAP-2622 has several operational modes tailored to best fit the individual needs of your network. Access Point, Wireless Client, WDS (Wireless Distribution System), and WDS with Access Point modes allow for flexible, customizable deployment whatever your requirements.

Access Point
Add wireless access to your existing wired network.

Wireless Client
Add wireless functionality to a device which does not have a Wi-Fi adapter.

WDS
Wirelessly connect two separate networks.

WDS with AP
Wirelessly connect two separate networks while also providing wireless access to both networks.

Get Your Network Up to Speed
The DAP-2622 is built to handle bandwidth-intensive applications involving numerous clients. It delivers high-speed Wave 2 wireless connection reliably, with maximum wireless signal rates of up to 1167 Mbps, and 2 x 2 MU-MIMO with two spatial streams. Performance is further optimized via the Nuclias Connect platform which adjusts the DAP-2622’s channel selection, transmission power, and maximum number of client connections.

Ideal for Hotel Rooms…
…dormitories or other short stay rentals. Turn any Ethernet socket into a high-speed access point, as well as connect an IP phone or other device via the extra LAN socket.

Take a Load Off and Let Your AP Do the Hard Work
The DAP-2622’s Load Balancing feature spreads the work load between two or more Access Points to get optimal resource utilization, throughput and response time, while Airtime Fairness helps distribute equal amounts of air time to each connected client. Band Steering auto-connects devices such as smart phones and tablets to the higher-capacity 5 GHz band while allowing devices 2.4 GHz-ready to remain. The result is a steady, consistent connection for each user – the perfect balancing act.

Expand your Network with
Budget in Mind

Nuclias Connect’s evolving software-based management capabilities allow you to invest in the DAP-2622 confident that as your business expands, your network will, too. Manage up to 1000 Access Points from a single central location, wherever you are, whenever you want.

Industrial Design Redefined
The DAP-2622 perfectly marries industrial grade materials with subtle, clean-line design. Its fresh white housing blends well into any indoor space, while its soft, rounded corners ensure an elegant integration wherever it’s placed.

Peak Performance and Discreet Deployment with Power over Ethernet (PoE)
The DAP-2622 is equipped with two PoE ports (one input and one output), able to power an external device (such as an IP phone), as well as a LAN port if a wired connection is necessary. Together, they allow for an easy installation and a simple, clean setup.

Make Every Second Count
The DAP-2622 not only delivers reliable wireless performance with maximum wireless signal rates of up to 300 Mbps in the 2.4 GHz band and 867 Mbps in the 5 GHz band. Quality of Service (QoS) support also enhances your network’s efficiency. QoS cleverly prioritizes network traffic so that time-sensitive data, such as VoIP or high-quality video streaming, are unaffected even during bursts of high data traffic. This allows for an all-round smoother, uninterrupted Wi-Fi experience.

Complete Control over your Network’s Access
Complete control comes as standard with the DAP-2622. Combined with the Nuclias Connect management software, a variety of the latest in network security and management tools are at your fingertips. You can rest assured that the best of the best are hard at work keeping your network protected and hitch free.

Big Things Start Small
Networks big or small all have to start somewhere, with devices sometimes having to take on duties that would not normally be expected of them. For the DAP-2622 that is not a problem since its stand-alone capabilities mean it can take on multiple roles effortlessly. It can be deployed within a small office or classrooms, for example, to create or expand the capacity of a wireless network.

The Beating Heart of Your Network
At the heart of your network is the DNH-100 Wireless Controller, or ‘The Hub’. It centralizes all aspects of your Access Points’ provisioning and management, allowing them to work together as a team. Features such as self-organizing, self-optimizing and self-healing keep the network performing at its peak.