Catalog Object Cloud
AISENS

AISENS A149-0431 DisplayPort cable 1 m Black

Product code:
A149-0431
Brand:
AISENS
Product name:
A149-0431
GTIN (EAN/UPC):
8436574704679
Bullet Points AISENS A149-0431 DisplayPort cable 1 m Black:
  • This cable has passed VESA certification and has been granted the right to use the “DP8K” logo. Therefore, it is a cable that 100% meets the strict requirements of displayport V1.4.
  • Backward compatible with DisplayPort version 1.0, 1.1 and 1.2
  • The DP 8K cable features support for high-bandwidth HBR3, 32.4 Gbps bandwidth, DSC 1.2 display stream compression, FEC forward error correction, and 32 audio channels. Displayport 8k cable is backward compatible with DisplayPort 1.2
  • Supports up to 8K (7680x4320) including 5K (5120x2880 @ 60Hz), 4K Ultra HD (3840x2160 @ 60Hz) and 1080P (Full HD) with the premium display cable. Displayport 1.4 Cable supports seamless audio pass-through for uncompressed 7.1, 5.1 or 2 digital channels
  • MST MULTI-STREAM TECHNOLOGY support for a multi-monitor setup with the Displayport 1.4 cable
  • It is a perfect cable that provides a perfect image
Long product name AISENS A149-0431 DisplayPort cable 1 m Black:
CERTIFIED Displayport Cable V1.4 8K@60hz, DP/M-DP/M, Black, 1.0m