Catalog Object Cloud
TP-Link

TP-Link 5-Port 10/100/1000Mbps Desktop Network Switch

Product code:
LS105G V1
Brand:
TP-Link
Product name:
5-Port 10/100/1000Mbps Desktop Network Switch
GTIN (EAN/UPC):
6935364085445, 6935364085483, 0845973085445, 845973085445, 1210002616225, 1210002616218
Bullet Points TP-Link 5-Port 10/100/1000Mbps Desktop Network Switch:
  • 10/100/1000Mbos Auto-Negotiation RJ45 port supporting Auto-MDI/MDIX
  • Green Ethernet technology saves power
  • IEEE 802.3X flow control provides reliable data transfer
  • Steel housing, desktop or wall-mounting design
  • Support 802.1p/DSCP QoS function
  • Plug and play, no configuration needed
Warranty:
3 year limited warranty for normal product and 5 year warranty for managed switch
Long product name TP-Link 5-Port 10/100/1000Mbps Desktop Network Switch:
5-Port 10/100/1000Mbps Desktop Switch
TP-Link 5-Port 10/100/1000Mbps Desktop Network Switch:
Increase Your Network Speed and Save Energy

Let LiteWave Bring You Lighter Network Life
The TP-Link LiteWave Series Unmanaged Switches provide easy and affordable way to expand your wired network. They are easy to use and reliable. With these plug-and-play switches, you can expand your network connections to multiple devices instantly. With all ports support Auto-MDI/MDIX, there’s no need to worry about the type of cable to use.

Go Green with Your Ethernet
The LiteWave Series also supports energy-efficient technology, helping you save power and money. Power consumption automatically adjusts according to link status and cable length, allowing you to expand your network while minimizing your carbon footprint. Save the planet and lower your energy bills — it’s a win-win!

Durable Metal Casing
The interior components of LS105G are protected by high-quality metal casing to ensure a long product life. Having passed an array of stringent reliability tests, LS105G delivers switching performance you can depend on. Its compact size makes it ideal for deployment on desktops or work benches.

Use Where You Need, However You Need
The LS105G is fully compatible with networked devices such as computers, printers, webcams, IPTVs. It has a wide range of application scenarios and is suitable for networking in school dormitories, surveillance, homes, and small businesses.