BakkerElkhuizen Evoluent 4 Bluetooth White
Product code:
BNEEVR4WB
Brand:
BakkerElkhuizen
Product name:
BakkerElkhuizen Evoluent 4 Bluetooth White
GTIN (EAN/UPC):
8717399997164, 8717399997171
Bullet Points BakkerElkhuizen Evoluent 4 Bluetooth White:
- Office Laser 2600 DPI White
- Right-hand Bluetooth 6 m
- Scroll type: Wheel Buttons quantity: 6
- Power source: Batteries
- 1 AA
Warranty:
5 years (after registration)
Long product name BakkerElkhuizen Evoluent 4 Bluetooth White:
800/1300/1800/2600 DPI, Bluetooth 3.0, 89 x 111 x 77 mm, 170 g, White
BakkerElkhuizen Evoluent 4 Bluetooth White:
A vertical Bluetooth mouse for Mac users with great functions.
This Bluetooth mouse is suitable for right-handers and compatible with Mac OS.
The Evoluent4 Bluetooth has great functions like six programmable buttons, a directly reachable DPI-button to adjust the pointer speed into one of the four different values (800-1300-1800-2600) that suits you best, illuminated Evoluent logo turns off when the system is in power saving mode, and a lip which supports the little finger. Start working with the Evoluent4 Bluetooth and support your hand in an upright neutral posture that avoids forearm twisting. The Evoluent4 Bluetooth will provide you with superior comfort during your computer work.
This Bluetooth mouse is suitable for right-handers and compatible with Mac OS.
The Evoluent4 Bluetooth has great functions like six programmable buttons, a directly reachable DPI-button to adjust the pointer speed into one of the four different values (800-1300-1800-2600) that suits you best, illuminated Evoluent logo turns off when the system is in power saving mode, and a lip which supports the little finger. Start working with the Evoluent4 Bluetooth and support your hand in an upright neutral posture that avoids forearm twisting. The Evoluent4 Bluetooth will provide you with superior comfort during your computer work.