Catalog Object Cloud
TooQ

TooQ TQDS-805G storage drive docking station USB 3.2 Gen 1 (3.1 Gen 1) Type-B Aluminium

Product code:
TQDS-805G
Brand:
TooQ
Product name:
TQDS-805G
GTIN (EAN/UPC):
8433281009622
Bullet Points TooQ TQDS-805G storage drive docking station USB 3.2 Gen 1 (3.1 Gen 1) Type-B Aluminium:
  • Docking Station supporting 2.5"/3.5" SATA HDD/SSD
  • USB 3.0/3.1 Gen1 connection (USB 2.0 compatible)
  • Supports hard disk cloning without a PC
Long product name TooQ TQDS-805G storage drive docking station USB 3.2 Gen 1 (3.1 Gen 1) Type-B Aluminium:
SATA, 2.5 / 3.5", USB 3.1, 129 x 96 x 72 mm
TooQ TQDS-805G storage drive docking station USB 3.2 Gen 1 (3.1 Gen 1) Type-B Aluminium:
Docking Station SATA 2.5/3.5" USB 3.0/3.1 Gen1

Plug & Play device that allows to clone 2 SATA disks without the need of a computer

You can read and manage your disk information while connected to a device through its USB 3.0/3.1 Gen1 port

- Supports 2.5/3.5" SATA HDD/SSD
- USB 3.0/3.1 Gen1 connection (USB 2.0 compatible)
- Supports hard disk cloning without a PC
- LED read/write indicator, with color sequence depending on the percentage completed during the cloning process
- Power supply via external power adapter
- Supports HDD/SSD up to 8TB (between the two bays)
- Supported operating systems: Windows/MacOS/Linux
- Supported file formats: FAT32/NTFS/APFS/eXT4/HFS+
- Supports UASP protocol
- Made of aluminium
- Colour: Grey
- Docking Station dimensions: 129 x 96 x 72 mm

Package content
- 1 x Docking Station
- 1 x Power adapter
- 1 x USB 3.0/3.1 Gen1 cable
- 1 x User Manual