Catalog Object Cloud
Acer

Acer KA2 KA272UP6bmiipx computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black

Product code:
UM.HX2EE.607
Brand:
Acer
Product family:
KA2
Product name:
KA272UP6bmiipx
GTIN (EAN/UPC):
4711474906311
D means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points Acer KA2 KA272UP6bmiipx computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:
  • 68.6cm (27") Quad HD 2560 x 1440 IPS
  • 4ms, 16:9, 250cd/m², 1500:1
  • HDMI, DisplayPort
Long product name Acer KA2 KA272UP6bmiipx computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:
68.6cm (27") Quad HD 2560 x 1440 IPS, 16:9, 250cd/m², 16.7M, 4ms, 178°/178°, 1500:1
Acer KA2 KA272UP6bmiipx computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:
Vibrant Images
Crisp, true-to-life colors come alive in Full HD 1080p resolution1. Movies and games appear more real and dramatic, and small details and text are clear with1920x1080 resolution in a 16:9 aspect ratio.

ZeroFrame Design2
With a 21.5” to 27” FHD IPS display, you’ll want to see as much of it as possible. Get more monitor real estate with the near bezel-less design1, allowing you to see more and do more. The ZeroFrame design lets you place multiple monitors next to each other for a seamless, almost uninterrupted view.

No Screen Tearing
Say goodbye to stuttering and tearing with AMD Radeon™ FreeSync™1 technology and a 75Hz refresh rate2. Video editing is smoother as the monitor’s refresh rate is synched to your computer’s framerate. No matter what you're working on, the 1ms Visual Response Boost™3 ensures clear, blur-free images.

Eye Safety First
Protect your eyes from unnecessary strain by utilizing Acer BlueLightShield™ and Flickerless™ technologies. View your monitor for longer with reduced glare and eye fatigue thanks to Acer ComfyView™ and Low Dimming™.

Adjustments On The Fly
No need to fiddle with buttons. Easily modify your monitor settings via the Display Widget utility software. Customize your viewing by selecting different modes for different apps.

Exacting Colors
Acer monitors use a unique form of 6-axis color adjustment in order to aid professionals in obtaining the exact color and hue they prefer. Using this feature, the user can adjust hue and saturation in 6 axis. These axis range from R, G, B to C, M and Y, and allow the user to cater the monitor’s colors to their professional needs.