Catalog Object Cloud
Brother

Brother QL-600B label printer Direct thermal 300 x 600 DPI 71 mm/sec Wired DK

Product code:
QL-600B
Brand:
Brother
Product name:
QL-600B
GTIN (EAN/UPC):
4977766798471, 4977766798495
Bullet Points Brother QL-600B label printer Direct thermal 300 x 600 DPI 71 mm/sec Wired DK:
  • Print address, shipping and filing labels, and temporary indoor signs up to 62mm wide with automatic label size detection
  • Wide range of label sizes available in both paper and plastic film materials
  • Integrated cutter means you can choose the exact length of label required (up to one metre)
  • Choose from pre-sized labels or Brother’s continuous roll option which allows you to print labels to the size you need up to 1 metre in length
  • Each roll is supplied on a spool that simply slots into the correct position in the printer every time, eliminating text alignment and paper jamming issues
Long product name Brother QL-600B label printer Direct thermal 300 x 600 DPI 71 mm/sec Wired DK:
Ideal for small and home businesses who need to print occasional address and shipping labels, file/folder identification labels, or temporary signage. An integrated cutter gives you the freedom to print labels at the length you require.
Brother QL-600B label printer Direct thermal 300 x 600 DPI 71 mm/sec Wired DK:
Find the latest prices on Currys PC World Find the latest prices on Argos The smart, compact design of the QL-600B address label printer allows it to sit neatly on your desk, connected to your PC or Mac's USB interface. Using P-touch Editor label design software (available as a free download) you can add text, images, barcodes, frames and other items onto your labels before printing. Use the integrated cutter together with one of the continuous DK label rolls to create labels up to one metre in length - ideal for signs and banners. Or add to this a large range of various pre-sized die-cut label rolls, and you have the ideal postage or shipping label printer that can do so much more.