Catalog Object Cloud
Plustek

Plustek OpticFilm 8200i Ai Film/slide scanner 7200 x 7200 DPI Black

Product code:
0227
Brand:
Plustek
Product family:
OpticFilm
Product name:
8200i Ai
GTIN (EAN/UPC):
4042485365331, 0132017856605, 132017856605, 1320010076123, 0163121205324, 163121205324
Bullet Points Plustek OpticFilm 8200i Ai Film/slide scanner 7200 x 7200 DPI Black:
  • Scanner type: Film/slide scanner 7200 x 7200 DPI
  • Colour scanning
  • Scanning media types supported: Photo paper
  • Maximum scan size: 36.8 x 25.4 mm Sensor type: CCD
  • USB port
  • Power supply type: DC
Long product name Plustek OpticFilm 8200i Ai Film/slide scanner 7200 x 7200 DPI Black:
7200 dpi, CCD, LED, USB 2.0, 15 Vdc/1.0 A, 1.6 kg
Plustek OpticFilm 8200i Ai Film/slide scanner 7200 x 7200 DPI Black:
Plustek OpticFilm 8200i Ai is a powerful scanner with 7200 dpi resolution. Its sharp optical system produces excellent detail in shadow areas and remarkable tonal range. A built-in infrared channel helps users remove dust and scratches on the original negatives and slides without additional post-processing. With the included IT 8 calibration slide, this powerful scanner consistently delivers accurate colors and detail.

The well-designed hardware features of the OpticFilm 8200i Ai combine perfectly with the professional scanner software SilverFast from LaserSoft Imaging. SilverFast Multi-Exposure® increases dynamic range, reduces noise and increases picture details. SilverFast iSRD® for dust and scratch removal can save images from dust and scratches and optimize images. SilverFast Auto IT8 Calibration® color calibrates the scanner device in just 2 minutes.

The Plustek OpticFilm 8200i Ai scanner is bundled with the newest version of LaserSoft Imaging’s acclaimed scanner software - SilverFast 8. The WorkflowPilot® guides users through all scanning and processing steps. SilverFast 8’s new graphical user interface reduces the learning curve, and the preview mode allows users to immediately see the results of any adjustments made, even the results of complex functions. SilverFast 8 supports Multi-Tasking and the latest 64-bit hardware and is extremely fast and efficient.

The Plustek OpticFilm 8200i Ai gets professional quality results from any photographic original. It is used by professional photographers, amateur photographers, graphic designers, image enthusiasts, and those who highly demand image quality on photo enlargements.