StarTech.com 1m (3ft) Power Extension Cord, C14 to C13, 10A 125V, 18AWG, Computer Power Cord Extension, IEC-320-C14 to IEC-320-C13 AC Power Cable Extension for Power Supply, UL Listed
Product code:
PXT1001M
Brand:
StarTech.com
Product name:
1m (3ft) Power Extension Cord, C14 to C13, 10A 125V, 18AWG, Computer Power Cord Extension, IEC-320-C14 to IEC-320-C13 AC Power Cable Extension for Power Supply, UL Listed
GTIN (EAN/UPC):
0065030855808, 065030855808, 5054484648611
Bullet Points StarTech.com 1m (3ft) Power Extension Cord, C14 to C13, 10A 125V, 18AWG, Computer Power Cord Extension, IEC-320-C14 to IEC-320-C13 AC Power Cable Extension for Power Supply, UL Listed:
- AC POWER CORD: This 1m (3.3ft) 18AWG power supply extension cable with IEC 60320 C14 and IEC 60320 C13 connectors is suitable for workstation/home office use / Rated to carry 125V at 10A
- PERFORMANCE AND SAFETY: UL listed (UL62 & UL817) / Fully molded strain relief connectors for durability / Fire Rating: VW-1 / 3 Conductor extension cord made with 100% copper wire / This C14 to C13 power extension cord is available in other lengths
- SPECS: 1m (3.3ft) AC Power Cord / IEC 60320 C14 to IEC 60320 C13 / 18AWG / 125V 10A (Max) / Jacket Type: SVT / Jacket Material: PVC / Black / Temperature Range: 37°F to 140°F (3°C to 60°C) / Cable Outer Diameter: 0.24in (6.1mm)
- COMPATIBILITY: PC Power Cord IEC 60320 C14 works with North American outlets / IEC C13 connector works with most desktop computers, servers, PDUs, UPS, printers, and more / Replacement PC power supply cable/cord
- THE IT PRO’S CHOICE: Designed and built for IT Professionals, this extension cord is backed for life, including free lifetime 24/5 multi-lingual technical assistance
Warranty:
Lifetime
Long product name StarTech.com 1m (3ft) Power Extension Cord, C14 to C13, 10A 125V, 18AWG, Computer Power Cord Extension, IEC-320-C14 to IEC-320-C13 AC Power Cable Extension for Power Supply, UL Listed:
StarTech 1m (3ft) Power Extension Cord, C14 to C13, 10A 125V, 18AWG, Computer Power Cord Extension, IEC-320-C14 to IEC-320-C13 AC Power Cable Extension for Power Supply, UL Listed (PXT1001M)
StarTech.com 1m (3ft) Power Extension Cord, C14 to C13, 10A 125V, 18AWG, Computer Power Cord Extension, IEC-320-C14 to IEC-320-C13 AC Power Cable Extension for Power Supply, UL Listed:
1m Power Extension Cord, C14 to C13, 10A 125V
The PXT1001M 1m PDU Style Computer Power Extension Cord features one C13 computer power (female) connector and one C14 hooded (male) power connector, and enables you to connect your server to a C13-equipped UPS or PDU.
This high quality C13 to C14 Power Cord Extension Cable is backed by our Lifetime Warranty.
The PXT1001M 1m PDU Style Computer Power Extension Cord features one C13 computer power (female) connector and one C14 hooded (male) power connector, and enables you to connect your server to a C13-equipped UPS or PDU.
This high quality C13 to C14 Power Cord Extension Cable is backed by our Lifetime Warranty.