ASUS ROG Strix OLED XG27AQDMG computer monitor 67.3 cm (26.5") 2560 x 1440 pixels Quad HD Black
Product code:
90LM0AH0-B01A70
Brand:
ASUS
Product family:
ROG Strix OLED
Product name:
XG27AQDMG
GTIN (EAN/UPC):
4711387559666, 0197105559653, 197105559653
Bullet Points ASUS ROG Strix OLED XG27AQDMG computer monitor 67.3 cm (26.5") 2560 x 1440 pixels Quad HD Black:
- 26.5-inch QHD (2560 x 1440) glossy WOLED gaming monitor with 240 Hz refresh rate and 0.03 ms response time for immersive gaming
- Highly efficient custom heatsink, advanced airflow design, and ASUS OLED Care functions to reduce the risk of burn-in
- ROG-exclusive OLED Anti-flicker technology helps reduce the flicker during refresh-rate fluctuations
- Third-generation WOLED technology provides brighter full white windows, clearer text, and improved motion clarity
- Optional uniform brightness setting ensures consistent luminance levels
- DisplayWidget Center software allows users to easily access OLED Care functions and adjust monitor settings using a mouse
- ROG Gaming A.I technology with AI-powered features to enhance users' gaming experience
Warranty:
3 years
Long product name ASUS ROG Strix OLED XG27AQDMG computer monitor 67.3 cm (26.5") 2560 x 1440 pixels Quad HD Black:
ROG Strix OLED XG27AQDMG gaming monitor ― 27-inch (26.5-inch viewable) 1440p glossy WOLED panel, 240 Hz, 0.03 ms, custom heatsink, OLED Anti-flicker, ASUS OLED Care, uniform brightness, G-SYNC compatible, 99% DCI-P3, and DisplayWidget Center
ASUS ROG Strix OLED XG27AQDMG computer monitor 67.3 cm (26.5") 2560 x 1440 pixels Quad HD Black:
NEW LIGHT
WORLD'S FIRST GLOSSY WOLED GAMING MONITOR
ROG STRIX OLED XG27AQDMG
The 27-inch ROG Strix OLED XG27AQDMG gaming monitor boasts an exclusive 1440p glossy WOLED panel with a 240 Hz refresh rate, OLED Anti-flicker technology and 0.03 ms gray-to-gray (GTG) response time for immersive, fast-paced gaming. A large custom heatsink provides exceptional cooling performance, while ASUS OLED Care functions reduce the risk of burn-in to ensure longevity of the OLED panel.
EXCLUSIVE GLOSSY WOLED PANEL
This ROG-exclusive panel delivers deep black hues and supersharp visuals under any lighting condition to ensure exceptional viewing experiences.
DOMINATE AT 240 HZ
ROG OLED technology gives you the upper hand over the competition ― thanks to crisp 1440p visuals and supersmooth gameplay at an astounding 240 Hz.
OLED ANTI-FLICKER
ROG-exclusive OLED Anti-flicker technology features three refresh rate ranges (Strong / Middle / Off) to reduce flicker during refresh rate fluctuations to maintain immersive gaming experiences.
3RD GEN ROG OLED TECHNOLOGY
ADVANTAGES OF OLED TECHNOLOGY
The extremely high contrast ratio offered by OLED technology ensures the deepest black hues and vivid colors. Plus, an astounding 0.03 ms gray-to-gray (GTG) response time ensures supersmooth, low-latency gameplay. These features not only make the XG27AQDMG perfect for gaming, but also for professional video- and photo-editing.
ASUS OLED CARE
ADVANCED CUSTOM HEATSINK
The custom passive heatsink found in the XG27AQDMG prioritizes heat dissipation. In addition, the monitor’s back cover features top vents that further improve cooling to significantly reduce the risk of burn-in.
ASUS OLED CARE
SCREEN PROTECTION
ASUS OLED Care provides timely pixel cleaning reminders, a screen saver, a screen move feature and more to protect the OLED panel and ensure longevity of the screen.
ASPECT RATIO
For gamers who typically use smaller monitors, the XG27AQDMG is able to display a 24.5-inch image, a 4:3 aspect ratio image, or a full-screen 4:3 aspect with deep black OLED borders around the image. For FPS players, playing on a full-screen 4:3 aspect ratio makes in-game targets or character models look slightly larger, making them easier to hit.
UNIFORM BRIGHTNESS
When activated, the ROG-exclusive Uniform Brightness setting within the OSD menu decreases peak brightness to keep levels consistent for better viewing ― even when changing the size of bright white windows. It also makes marathon gaming sessions much more comfortable on the eyes.
ASUS DISPLAYWIDGET CENTER
New DisplayWidget Center software lets you easily change monitor settings and OLED-related functions via an intuitive interface, using a mouse ― so there’s no need to access the OSD menu.
FUTURISTIC, CYBERPUNK-INSPIRED AESTHETIC
The clean and elegant aesthetic of the XG27AQDMG underlines its premium status. There’s even a built-in tripod socket on top of the monitor to accommodate a camera for streaming setups.
COMPACT STAND DESIGN
The base has a small footprint to free up space for the keyboard and mouse. It also includes a mobile device groove to prop up phones.
SUPERSLIM FRAMELESS DESIGN
The frameless panel facilitates immersive viewing.
SMOOTH AND RESPONSIVE
The XG27AQDMG features NVIDIA® G-SYNC™ compatible and AMD FreeSync™ Premium technology, ensuring super-smooth, tear-free visuals with low latency.
IN-GAME ENHANCEMENTS
DYNAMIC SHADOW Boost
ASUS Dynamic Shadow Boost uses ROG Gaming AI technology to automatically enhance dark areas of the screen without affecting the rest of the screen, making it easier to spot enemies hiding in dim areas of the map.
GAMEPLUS
The ASUS-exclusive, integrated GamePlus hotkey offers in-game enhancements. Co-developed with input from pro gamers, GamePlus functionality enables you to practice and improve gaming skills with the ROG Gaming AI technology-enhanced Dynamic Crosshair.
GAMEVISUAL
ASUS GameVisual technology has seven pre-set display modes to optimize visuals for different types of content. This unique feature can be easily accessed through a hotkey or the OSD settings menu.
FLICKER-FREE TECHNOLOGY
TÜV Rheinland-certified ASUS Flicker Free technology eliminates flicker, ensuring comfortable viewing experiences. This technology helps minimize eyestrain and other ailments typically associated with extended hours of viewing.
LOW BLUE LIGHT TECHNOLOGY
The new hardware-based ASUS Low Blue Light technology reduces potentially harmful high-energy blue-light emissions while offering color performance that’s better than monitors with software-based filtering solutions.
EXTENSIVE CONNECTIVITY
A multitude of connectivity options ― including one DisplayPort™ 1.4, two HDMI® 2.0 ports, and a USB hub ― provide support for a wide array of multimedia devices.
ERGONOMIC STAND
The specially designed stand offers tilt, swivel, pivot, and height adjustments for the ideal viewing position. The display is also VESA wall-mount-compatible.
Sustaining an Incredible Future
Eco-friendly Packaging
ASUS is committed to a sustainable future and strives to positive contributions to society and the environment. The latest ROG monitors are shipped in packaging made from 100% recycled cardboard to reduce waste.
WORLD'S FIRST GLOSSY WOLED GAMING MONITOR
ROG STRIX OLED XG27AQDMG
The 27-inch ROG Strix OLED XG27AQDMG gaming monitor boasts an exclusive 1440p glossy WOLED panel with a 240 Hz refresh rate, OLED Anti-flicker technology and 0.03 ms gray-to-gray (GTG) response time for immersive, fast-paced gaming. A large custom heatsink provides exceptional cooling performance, while ASUS OLED Care functions reduce the risk of burn-in to ensure longevity of the OLED panel.
EXCLUSIVE GLOSSY WOLED PANEL
This ROG-exclusive panel delivers deep black hues and supersharp visuals under any lighting condition to ensure exceptional viewing experiences.
DOMINATE AT 240 HZ
ROG OLED technology gives you the upper hand over the competition ― thanks to crisp 1440p visuals and supersmooth gameplay at an astounding 240 Hz.
OLED ANTI-FLICKER
ROG-exclusive OLED Anti-flicker technology features three refresh rate ranges (Strong / Middle / Off) to reduce flicker during refresh rate fluctuations to maintain immersive gaming experiences.
3RD GEN ROG OLED TECHNOLOGY
ADVANTAGES OF OLED TECHNOLOGY
The extremely high contrast ratio offered by OLED technology ensures the deepest black hues and vivid colors. Plus, an astounding 0.03 ms gray-to-gray (GTG) response time ensures supersmooth, low-latency gameplay. These features not only make the XG27AQDMG perfect for gaming, but also for professional video- and photo-editing.
ASUS OLED CARE
ADVANCED CUSTOM HEATSINK
The custom passive heatsink found in the XG27AQDMG prioritizes heat dissipation. In addition, the monitor’s back cover features top vents that further improve cooling to significantly reduce the risk of burn-in.
ASUS OLED CARE
SCREEN PROTECTION
ASUS OLED Care provides timely pixel cleaning reminders, a screen saver, a screen move feature and more to protect the OLED panel and ensure longevity of the screen.
ASPECT RATIO
For gamers who typically use smaller monitors, the XG27AQDMG is able to display a 24.5-inch image, a 4:3 aspect ratio image, or a full-screen 4:3 aspect with deep black OLED borders around the image. For FPS players, playing on a full-screen 4:3 aspect ratio makes in-game targets or character models look slightly larger, making them easier to hit.
UNIFORM BRIGHTNESS
When activated, the ROG-exclusive Uniform Brightness setting within the OSD menu decreases peak brightness to keep levels consistent for better viewing ― even when changing the size of bright white windows. It also makes marathon gaming sessions much more comfortable on the eyes.
ASUS DISPLAYWIDGET CENTER
New DisplayWidget Center software lets you easily change monitor settings and OLED-related functions via an intuitive interface, using a mouse ― so there’s no need to access the OSD menu.
FUTURISTIC, CYBERPUNK-INSPIRED AESTHETIC
The clean and elegant aesthetic of the XG27AQDMG underlines its premium status. There’s even a built-in tripod socket on top of the monitor to accommodate a camera for streaming setups.
COMPACT STAND DESIGN
The base has a small footprint to free up space for the keyboard and mouse. It also includes a mobile device groove to prop up phones.
SUPERSLIM FRAMELESS DESIGN
The frameless panel facilitates immersive viewing.
SMOOTH AND RESPONSIVE
The XG27AQDMG features NVIDIA® G-SYNC™ compatible and AMD FreeSync™ Premium technology, ensuring super-smooth, tear-free visuals with low latency.
IN-GAME ENHANCEMENTS
DYNAMIC SHADOW Boost
ASUS Dynamic Shadow Boost uses ROG Gaming AI technology to automatically enhance dark areas of the screen without affecting the rest of the screen, making it easier to spot enemies hiding in dim areas of the map.
GAMEPLUS
The ASUS-exclusive, integrated GamePlus hotkey offers in-game enhancements. Co-developed with input from pro gamers, GamePlus functionality enables you to practice and improve gaming skills with the ROG Gaming AI technology-enhanced Dynamic Crosshair.
GAMEVISUAL
ASUS GameVisual technology has seven pre-set display modes to optimize visuals for different types of content. This unique feature can be easily accessed through a hotkey or the OSD settings menu.
FLICKER-FREE TECHNOLOGY
TÜV Rheinland-certified ASUS Flicker Free technology eliminates flicker, ensuring comfortable viewing experiences. This technology helps minimize eyestrain and other ailments typically associated with extended hours of viewing.
LOW BLUE LIGHT TECHNOLOGY
The new hardware-based ASUS Low Blue Light technology reduces potentially harmful high-energy blue-light emissions while offering color performance that’s better than monitors with software-based filtering solutions.
EXTENSIVE CONNECTIVITY
A multitude of connectivity options ― including one DisplayPort™ 1.4, two HDMI® 2.0 ports, and a USB hub ― provide support for a wide array of multimedia devices.
ERGONOMIC STAND
The specially designed stand offers tilt, swivel, pivot, and height adjustments for the ideal viewing position. The display is also VESA wall-mount-compatible.
Sustaining an Incredible Future
Eco-friendly Packaging
ASUS is committed to a sustainable future and strives to positive contributions to society and the environment. The latest ROG monitors are shipped in packaging made from 100% recycled cardboard to reduce waste.