CLUB3D DisplayPort 1.4 HBR3 Cable 1m/3.28ft Male/Male 8K60Hz
Product code:
CAC-2067
Brand:
CLUB3D
Product name:
DisplayPort 1.4 HBR3 Cable 1m/3.28ft Male/Male 8K60Hz
GTIN (EAN/UPC):
8719214470814, 0841615101009, 841615101009
Bullet Points CLUB3D DisplayPort 1.4 HBR3 Cable 1m/3.28ft Male/Male 8K60Hz:
- Professional Quality DisplayPort 1.4 HBR3 Cable
- Supports up to 8K 60Hz
- Supports Display Stream Compression 1.2
Long product name CLUB3D DisplayPort 1.4 HBR3 Cable 1m/3.28ft Male/Male 8K60Hz:
DisplayPort 1.4 HBR3 Cable 1m/3.28ft Male/Male 8K60Hz
CLUB3D DisplayPort 1.4 HBR3 Cable 1m/3.28ft Male/Male 8K60Hz:
The Club 3D DisplayPort™ 1.4 HBR3 cable enables the connection of your DisplayPort™ supported (Gaming) PC or Laptop to an (Ultra) High Resolution Monitor or other DisplayPort™ supported device. DisplayPort™ 1.4 adds support for Display Stream Compression 1.2 (DSC), Forward Error Correction, and extends the maximum number of inline audio channels to 32. It features locking DisplayPort™ connectors providing a secure, dependable connection. Simply press the built-in one-touch latch button to unlock the connector. The soft UltraFlex jacket protects the cable from bends and deformation damage.
Share
Share