Catalog Object Cloud
TCL

TCL C6K Pro 75C6K Pro 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black 1000 cd/m²

Product code:
75C6K PRO
Brand:
TCL
Product family:
C6K Pro
Product name:
75C6K Pro
GTIN (EAN/UPC):
5901292531621
The DLNA Certification and Logo Program is designed to ensure that DLNA Certified products have implemented the features necessary to comply with the DLNA Guidelines, and that they will in fact interoperate with other similar devices when connected to those devices in a consumer's home environment. The DLNA Certification and Logo Program enables companies to certify their products through a well-defined and rigorous process.
Products you can control through Echo and Alexa-enabled Devices.
Google Assistant is ready to help when and where you need it. Manage your schedule, get help with everyday tasks, control smart home devices, enjoy your entertainment, and much more.
E means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points TCL C6K Pro 75C6K Pro 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black 1000 cd/m²:
  • Flat 190.5 cm (75") QD-Mini LED Mini LED
  • 4K Ultra HD 3840 x 2160 pixels 16:9
  • 1000 cd/m² 5.7 ms PPI (Picture Performance Index) 4100
  • DVB-C, DVB-S2, DVB-T2 NTSC, PAL, SECAM
  • Smart TV Internet TV Screen mirroring Built-in Chromecast
  • Wi-Fi Ethernet LAN Bluetooth
  • High Dynamic Range (HDR) supported
  • VESA mounting 300 x 300 mm
  • E 107 kWh 300 W