Catalog Object Cloud
Mars Gaming

Mars Gaming MC51 Black PC Gaming ATX Case Dual Tempered Glass 5x RGB 12cm Fan

Product code:
MC51
Brand:
Mars Gaming
Product name:
MC51 Black PC Gaming ATX Case Dual Tempered Glass 5x RGB 12cm Fan
GTIN (EAN/UPC):
4711099470389
Bullet Points Mars Gaming MC51 Black PC Gaming ATX Case Dual Tempered Glass 5x RGB 12cm Fan:
  • 5 x 120mm CHROMA RGB fans
  • ARGB controller with remote control
  • Avant-garde design
  • Double tempered glass window
Long product name Mars Gaming MC51 Black PC Gaming ATX Case Dual Tempered Glass 5x RGB 12cm Fan:
ATX/MicroATX/Mini-ITX, 550 x 505 x 215mm, 3x 2.5" SSD/3x 3.5" HDD, Black
Mars Gaming MC51 Black PC Gaming ATX Case Dual Tempered Glass 5x RGB 12cm Fan:
Cutting-edge design and extreme cooling. With its 5 pre-installed 120mm CHROMA RGB fans you will have extreme cooling with a totally spectacular futuristic design.

EXTREME COOLING
Constant airflow is the key to extending the lifespan of your components and keeping your system running at peak performance. The MC51 eliminates any temperature issues while maintaining silence thanks to extreme airflow provided by its 5 pre-installed 120mm fans (4 front and 1 rear) and unrestricted airflow vents. You can also expand the number of fans up to 9 to maximize cooling.

RGB CHROMA LIGHTINGAVAILABLE IN 2 VERSIONS
Available in two finishes, black and white. Choose the one that best suits your setup!

RGB CHROMA ARGB LIGHTING
The MC51's lighting system provides you with up to 40 pre-installed RGB CHROMA lighting effects that can be controlled via its RF remote control, but it also includes a standard ARGB connection so you can synchronize the lighting with ARGB-compatible motherboards or controllers. Choose the mode that best suits your setup and enjoy an endless range of aesthetic possibilities.

DOUBLE TEMPERED GLASS WINDOW
Equipped with two full-length tempered glass windows, the MC51 case lets you show off your PC in all its glory.

LARGE CAPACITY
MC51 offers you a large internal space for the installation of high-performance components, offering support for ATX, microATX and mini-ITX boards, support for liquid cooling up to 240mm, up to 3 2.5" SSD drives or 3 3.5" HDD drives, and fully efficient internal cable management.