CLUB3D DisplayPort 1.4 HBR3 8K Cable M/M 4m /13.12ft
Product code:
CAC-1069B
Brand:
CLUB3D
Product name:
DisplayPort 1.4 HBR3 8K Cable M/M 4m /13.12ft
GTIN (EAN/UPC):
8719214471132, 0841615101320, 841615101320
Bullet Points CLUB3D DisplayPort 1.4 HBR3 8K Cable M/M 4m /13.12ft:
- DisplayPort 1.4 compliant
- HBR3, 32.4Gbps, DSC1.2, 8K 60Hz, 24AWG
- Vesa Certified
Long product name CLUB3D DisplayPort 1.4 HBR3 8K Cable M/M 4m /13.12ft:
DisplayPort 1.4 HBR3 8K Cable M/M 4m /13.12ft
CLUB3D DisplayPort 1.4 HBR3 8K Cable M/M 4m /13.12ft:
The Club 3D DisplayPort™ 1.4 HBR3 8K cable enables the connection of your DisplayPort™ supported (Gaming) PC or Laptop to an (Ultra) High Resolution Monitor or other DisplayPort™ supported device. DisplayPort™ 1.4 adds support for Display Stream Compression 1.2 (DSC), Forward Error Correction, and extends the maximum number of inline audio channels to 32.
It features locking DisplayPort™ connectors providing a secure, dependable connection. Simply press the built-in one-touch latch button to unlock the connector. The soft UltraFlex jacket protects the cable from bends and deformation damage.
It features locking DisplayPort™ connectors providing a secure, dependable connection. Simply press the built-in one-touch latch button to unlock the connector. The soft UltraFlex jacket protects the cable from bends and deformation damage.