Catalog Object Cloud
AOC

AOC 24B3HMA2 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black

Product code:
24B3HMA2
Brand:
AOC
Product name:
24B3HMA2
GTIN (EAN/UPC):
4038986141529
E means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points AOC 24B3HMA2 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
  • 60.5 cm (23.8") Black
  • Built-in speaker(s)
  • HDMI HDMI version: 1.4
  • Screen shape: Flat
  • Maximum refresh rate: 100 Hz Response time: 4 ms Response time measurement type: GTG (Gray to Gray) Response time (MPRT): 1 ms
  • 1920 x 1080 pixels Full HD Panel type: VA
  • Energy efficiency class (SDR): E
  • Warranty period: 3 year(s)
Warranty:
3 years
Long product name AOC 24B3HMA2 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
Screen size (inch) 23.8, Panel resolution 1920x1080, Refresh rate 100 Hz, Response time MPRT 1 ms, Panel type VA, HDMI HDMI 1.4 x 1, D-SUB (VGA) 1x, DVI 0x, Sync technology (VRR) Adaptive Sync
AOC 24B3HMA2 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
High-performance clarity with 23.8" FHD monitor featuring 100Hz refresh rate and HDMI
Experience the brilliance of our compact-sized 23.8’’ monitor with Full HD VA monitor that transforms your viewing experience into a visual masterpiece. Enjoy yourself in the heart of action with a dynamic 100Hz refresh rate, complemented by an ultra-responsive 1ms MPRT for unmatched clarity and precision. Connectivity made effortless: equipped with HDMI, seamlessly connect your devices to unlock a world of entertainment and productivity. Enjoy tear-free visuals with courtesy of the Adaptive Sync technology that adds a new dimension to your content. Not just a monitor, but an auditory delight – 24B3HMA2 comes with integrated 2W speakers, adding a layer of immersive sound to your multimedia adventures. Prioritize your well-being with Low Blue Light technology and embrace a three-sided frameless design for a captivating, distraction-free display.