Klevv 32GB (2x16GB) 6000MHz CL30 DDR5 GAMING RAM MODULE 30-36-36-76 1.35V BOLT V KIT
Product code:
KD5AGUA80-60A300H
Brand:
Klevv
Product name:
32GB (2x16GB) 6000MHz CL30 DDR5 GAMING RAM MODULE 30-36-36-76 1.35V BOLT V KIT
GTIN (EAN/UPC):
4895194967279
Bullet Points Klevv 32GB (2x16GB) 6000MHz CL30 DDR5 GAMING RAM MODULE 30-36-36-76 1.35V BOLT V KIT:
- Ultimate RAM for Ultimate Speed - Boasting speeds up to 6800MT/s, the new BOLT V is designed to accelerate system performance even in heavy multitasking, extreme gaming, or intensive graphic creation.
- Modern & Concise Design - Unique minimalist design with low-profile look.
- Ultra-low Clearance – Compact height of 34mm to maximize your freedom in build creation with hassle-free installation.
- Superior Aluminium Heatsink - made from premium quality aluminium for maximum efficiency in thermal conductivity and heat dissipation with onboard thermal sensor.
- Built-in PMIC for Improved Power Management - Featured with on-board PMIC for enhanced power supply stability as well as efficiency. On-die ECC for Efficient Error Correction - Long-term reliability through ODECC technology
- Intel® XMP 3.0 & AMD EXPOTM Ready – Programmed with Intel® XMP 3.0 & AMD EXPOTM for one-click overclocking and easy setting of timing, voltage, and speed.
Long product name Klevv 32GB (2x16GB) 6000MHz CL30 DDR5 GAMING RAM MODULE 30-36-36-76 1.35V BOLT V KIT:
32GB (2x16GB) 6000MHz CL30 DDR5 GAMING RAM MODULE 30-36-36-76 1.35V BOLT V KIT
Klevv 32GB (2x16GB) 6000MHz CL30 DDR5 GAMING RAM MODULE 30-36-36-76 1.35V BOLT V KIT:
6000MT/s - Capacity 32GB - Kit 2 x 16GB - Technology DDR5
Introducing the KLEVV Bolt V DDR5 Gaming RAM, the newest entry into the BOLT family, with similar modern and concise design features but a step above with speed and efficiency. Boasting speeds of up to 6800MT/s, the BOLT V is our fastest BOLT memory module to date! Designed with simplicity and minimalism in mind while using only the highest quality aluminium the BOLT V not only offers meticulous style but also maximised heat dissipation. A height of only 34mm means ultra-low clearance for freedom to build your ultimate PC rig with absolute hassle-free installation. Using only the best-in-class memory chip and components, every KLEVV product is carefully made with the strictest test procedures and criteria to ensure the utmost quality and remarkable reliability.
Introducing the KLEVV Bolt V DDR5 Gaming RAM, the newest entry into the BOLT family, with similar modern and concise design features but a step above with speed and efficiency. Boasting speeds of up to 6800MT/s, the BOLT V is our fastest BOLT memory module to date! Designed with simplicity and minimalism in mind while using only the highest quality aluminium the BOLT V not only offers meticulous style but also maximised heat dissipation. A height of only 34mm means ultra-low clearance for freedom to build your ultimate PC rig with absolute hassle-free installation. Using only the best-in-class memory chip and components, every KLEVV product is carefully made with the strictest test procedures and criteria to ensure the utmost quality and remarkable reliability.